1 Channel 1550nm port with E/W lines

Artikelnummer
CWDM-A2A855LCR-B
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

Lantronix CWDM products uses a passive technology that allows for any protocol to be transported over the fiber link, as long as it is at a specific wavelength. Lantronix’ CWDM Mux/Demux and Add/Drop Mux can provide a simple and affordable method to maximize existing fiber capacity with little or no increased cost.

Features

  • Increase bandwidth on existing fiber infrastructure
  • Alleviate fiber exhaustion
  • Transmit multiple protocols over an existing duplex fiber link by combining the fiber outputs of multiple media converters
  • Provide scalable bandwidth of up to 10 Gbps per channel over existing fiber links
  • Plug-and-Play, no configuration of CWDM components
  • Use existing standard optical ports on switches and routers
    • Utilize Optical Line Converter as transponder
  • 1 RU rack mountable chassis to hold 2 CWDM modules

    Channel Wavelength

    • ITU & ITU+1 (1260-1620nm)

    Center Wavelength Accuracy

    • +-0.5 (nm)

    Channel Spacing

    • 20 (nm)

    Channel Passband bandwidth (nm)

    • +-6.5 (nm)

    Insertion Loss 1-Channel

    • In-Drop < 0.9 dB
    • Add-Out < 0.9 dB
    • In-Out < 0.8 dB

    Channel Ripple

    • 0.3dB

    Isolation Adjacent

    • > 30dB

    Non-Adjacent

    • > 40dB

    Insertion Loss Temperature Sensitivity

    • <= 0.005dB/°C

    Wavelength Temperature Shifting

    • <0.002 nm/°C

    Polarization Dependent Loss

    • <0.1dB

    Polarization Mode Dispersion

    • <0.1 PS

    Directivity

    • >50dB

    Return Loss

    • >50 dB

    Mounting

    • 19” Rack Mount

    Dimensions

    • Width: 8.46” [215 mm]
      Depth: 7.68” [195 mm]
      Height: 1.24” [31.5 mm]
    • With Chassis
      Width: 17.44” [443 mm]
      Depth: 9.84” [250 mm]
      Height: 1.73” [44 mm]

    Environment

    • Operating: -20°C to +70°C
    • Storage: -40°C to +85°C

    Weight

    • 0.88 lbs [0.40 kg]

    Warranty

    • Lifetime

Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Medienobjekte