Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
1) OCA-P181610 + (1) SISPM1040-582-LRT + (1) 25160 + (1) SESPM-4P-FMKIT + Wall Mount
To simplify your outdoor power and connectivity projects, Lantronix has created the OCA Bundle Series. The OCA Bundle Series offers a single ordering number for our Outdoor Cabinet Assembly (OCA-P181610) and our most popular PoE switches, power supplies, and accessory solutions. These bundles save time in selecting and procuring essential items for security and surveillance camera, wireless access point, intelligent traffic, and many other applications in outdoor environments.
All bundles include our high impact resistant 18 x 16 x 10” polycarbonate enclosure with a hinged/ removable door that provides easy access to equipment during installation and maintenance. Two DIN rails are pre-installed for mounting a switch and power supply. A magnetic door contact switch, ground terminal blocks, AC/DC termination blocks, and wire glands are also pre-installed in the cabinet. Use the below ordering guide to select your desired switch, power supply, fiber management and optional pole mount brackets.
Note: Items will be shipped as a bundle but not assembled
| Lieferzeit | 5-10 Werktage |
|---|---|
| Systeme | Lantronix / Transition Networks |
| Kategorie | Network Switches |
| Medienobjekte |


