1-SLOT ION CHASSIS, W/ EXT PWR, W/O FAN (CH3) - BR

Artikelnummer
ION001-A-BR
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

1-Slot Chassis for the ION Platform
AC Powered

Description

The ION001-A is a 1-slot ION chassis that is design for network edge deployments, allowing a single ION card to be deployed as a stand-alone unit. This chassis provides a method of mounting one single-wide ION slide-in media converter module and includes an external AC power supply.

LATEST CASE STUDY:  Learn more about the ION Media Conversion Platform and how its flexibility, high performance, and secure management helped TELUS standardize their networks.

Features

Desktop installation

Supports WMBP wall mount brackets

Unmanaged Chassis

Supports any ION slide-in card that requires 6 Watts or less of power (C4120-1048 is not supported)

Fan-less design

External AC power

Support IP addressable managed ION slide-in cards

Show product on manufacturers website: https://www.lantronix.com/products/


Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Kategorie Media Converters
Medienobjekte