10/100BASE-TX, BRIDGING MEDIA CONV W/LA PS

Artikelnummer
SBFTF1010-130-LA
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

10/100Base-TX Link Protector Transceiver
(3) 10/100Base-TX (RJ-45) [100 m/328 ft.]

Description

The SBFTF1010-130 Redundant Link Protector is a 10/100 Ethernet fault-tolerant transceiver that significantly reduces network down time by adding a new level of redundancy to 10/100 Ethernet connections. The Redundant Transceiver has three ports: one for the critical (main) device, one for the default (primary) path to the critical device, and another (backup) for the backup path. It is a smart device that will not send any signal on a path that is inactive. If the primary path loses its link, then the transceiver will switch to the backup path in approximately 189 milliseconds.

When the primary path re-establishes its link, the Redundant Link Protector will automatically switch back to the primary path. Optional functionality, controlled via a dip switch, allows the unit to move from the fault-tolerant mode to a 3-port switch mode.

Features

  • Fault-tolerant redundant connections
  • Easy to install and use
  • Supports half and full-duplex transmission
  • Auto-MDI/MDIX
  • Auto-Negotiation
  • IEEE 802.3 compliant
  • 9 diagnostic LEDs
  • Optional 3-port switch mode

Show product on manufacturers website: https://www.lantronix.com/products/


Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Kategorie Media Converters
Medienobjekte