Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
10/100BASE-TX RJ45 PoE to 100BASE-FX, MM ST, 2KM with -JP power supply
10/100Base-TX (RJ-45) [100 m/328 ft.]
to 100Base-FX 1300nm multimode (ST)
[2 km/1.2mi.] Link Budget: 11.0 dB
Description
SPOEB is a 10/100 Ethernet copper to fiber PoE media converter that enables enterprises to provide power to network devices over the existing CAT5 data connection.
Transition Networksâ AC powered PoE media converters combine data received over a fiber optic link with -48 VDC power; providing power to Data Terminal Equipment (DTE) Power Devices (PD) over unshielded twisted pair cable. The PoE converters are Power Sourcing Equipment (PSE) and are fully compatible with Powered Devices (PD) that comply with the IEEE 802.3af: 2003 standard. The converters also include a PD signature sensing and power monitoring features per the IEEE 802.3af standard. Other features include Over-Current Protection, Under- Current Detection and Fault Protection Input. This feature enhanced model offers the ability to enable/disable many of the features as well as force port capabilities. In addition, with the PSE/LPT switch enabled, a loss of Fiber RX will disable PSE power output on the UTP port for 2 seconds to allow remote device to re-initialize, also known as Powered Device Reset.
The PoE converter is fully compatible with devices that comply with the IEEE 802.3af standard. The PoE converter is capable of inserting power on data pairs or spare pair of the MDI.
Features
- External AC power supply
 - IEEE 802.3af Power-over-Ethernet Compatible
 - 48 VDC PSE Output Voltage
 - Signal Pair or Spare Pair Power Insertion
 - PD Detection Signature
 - Over-Current Protection & Under-Current Detection
 - Powered Device Reset
 - Switch selectable and port settings
 - Minimum Load Sensing
 - Fault Protection Input
 - Auto-Negotiation
 - Auto-MDI/MDIX
 - Link Pass Through
 - Far-End-Fault (FEF)
 - Automatic Link Restoration
 
Show product on manufacturers website: https://www.lantronix.com/products/
| Lieferzeit | 5-10 Werktage | 
|---|---|
| Systeme | Lantronix / Transition Networks | 
| Kategorie | Media Converters | 
| Medienobjekte | 
