Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
10G BASE-T TO 10GE FIBER CONVERTER with BR power supply
10GBase-T RJ-45 100m to 10GBase-X SFP+ Slot (Empty)
Description
The S4120 is a stand-alone media converter that provides an interface between 10GBase-T ports and 10GBase-X ports via an open SFP+ port, allowing users to convert their 10Gig Ethernet ports to the preferred type of cabling used in their networks. The open SFP+ port supports a wide variety of Transition Networks 10GE SFP+ fiber modules. Operating at Layer 1, the physical layer, data is passed through the converter at line speed, making the S4120 ideal for applications where low latency is essential. The ION S4120 can be managed, in-band, over the fiber, when it is linked back to a C4120 card installed in a managed ION chassis.
Features
- Transparent Link Pass Through
- Auto-Negotiation
- Auto-MDI/MDIX
- Automatic Link Restoration
- Loopback on Fiber and Copper
- DMI
- Support Remote In-band Management and Remote Firmware Upgrade when linked to a C4120 card installed in a managed ION chassis
- Fiber Port supported standards
- 10GBase-SR
- 10GBase-LRM
- 10GBase-LR
- 10GBase-ER
- 10GBase-ZR
- The open SFP+ port also supports:
- Direct attached 10G copper cable assemblies:
- Both Class-I and Class-II fiber
- SFP+ modules
- SFP modules supporting WDM technology
- Support 100m on Cat6a or higher UTP Per Energy Efficient Ethernet standards, IEEE 802.3az, UTP cable length is detected and power is adjusted according, to reduce power consumption on shorter UTP cable installs
Show product on manufacturers website: https://www.lantronix.com/products/
Lieferzeit | 5-10 Werktage |
---|---|
Systeme | Lantronix / Transition Networks |
Medienobjekte |