2-SLOT CHASSIS, ION, DUAL INPUT POWER with -EU power

Artikelnummer
ION002-AD-EU
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

2-Slot Chassis for the ION Platform with AC or DC power options

Description

The ION002-AD is a 2-slot ION chassis that is design for network edge deployments, providing a mounting method for 1 double-wide slide-in card or up to 2 single-wide ION slide-in cards. This chassis included 2 power input options to choose from, either AC though the barrel connector or DC through the 2-pin terminal block. The ION002-AD allows 1 or 2 ION slide-in cards to be deployed as stand-alone units.

LATEST CASE STUDY:  Learn more about the ION Media Conversion Platform and how its flexibility, high performance, and secure management helped TELUS standardize their networks.

Features

  • Desktop installation
  • Supports WMBP wall mount brackets
  • Unmanaged Chassis
  • Supports any ION slide-in card that requires 6 Watts or less of power (C4120-1048 is not supported)
  • Fan-less design
  • External AC power
  • DC power input is an option on the 2 slot chassis
  • Support IP addressable managed ION slide-in cards

Show product on manufacturers website: https://www.lantronix.com/products/


Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Kategorie Media Converters
Medienobjekte