Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
2-SLOT CHASSIS, ION, DUAL INPUT POWER with -SA power
Artikelnummer
ION002-AD-SA
2-Slot Chassis for the ION Platform with AC or DC power options
Description
The ION002-AD is a 2-slot ION chassis that is design for network edge deployments, providing a mounting method for 1 double-wide slide-in card or up to 2 single-wide ION slide-in cards. This chassis included 2 power input options to choose from, either AC though the barrel connector or DC through the 2-pin terminal block. The ION002-AD allows 1 or 2 ION slide-in cards to be deployed as stand-alone units.
LATEST CASE STUDY: Learn more about the ION Media Conversion Platform and how its flexibility, high performance, and secure management helped TELUS standardize their networks.
Features
- Desktop installation
- Supports WMBP wall mount brackets
- Unmanaged Chassis
- Supports any ION slide-in card that requires 6 Watts or less of power (C4120-1048 is not supported)
- Fan-less design
- External AC power
- DC power input is an option on the 2 slot chassis
- Support IP addressable managed ION slide-in cards
Show product on manufacturers website: https://www.lantronix.com/products/
| Lieferzeit | 5-10 Werktage |
|---|---|
| Systeme | Lantronix / Transition Networks |
| Kategorie | Media Converters |
| Medienobjekte |
