transition_networks

(8) 10/100/1000Base-T ports

Artikelnummer
S8TB
Zzgl. 19% MwSt.
Lieferzeit
5-10 Werktage

This (8) 10/100/1000Base-T port switch with Auto-MDI/MDIX is an unmanaged multi-port switch that can be used to build high-performance switched networks. This switch is a store-and-forward device that offers low latency for high speed networking. It is designed for the core of the network backbone computing environment to solve traffic block problems at SME (small, medium enterprise) businesses.

Features

  • Small Form Factor
  • Internal Power Supply
  • Auto-Negotiation
  • Auto-MDI/MDIX
  • Supports full and half-duplex for 10/100Mbps and full-duplex for 1000Mbps
  • Wire-speed packet filtering and forwarding rate
  • Support Jumbo Frame up to 9K bytes
  • Supports IEEE 802.3az energy efficient Ethernet

    Standards

    • IEEE 802.3
    • IEEE 802.3u
    • IEEE 802.3ab
    • IEEE 802.3az

    Connectors

    • (8) 10/100/1000 RJ-45 ports

    Data Rate

    • 10/100/1000

    Protocols

    • CSMA/CD

    Technology

    • Store-and-forward switching architecture

    MAC Address Table

    • 8K-entry (Rev A), 4K-entry (Rev B)

    Memory Buffer

    • 128K bytes (Rev A), 192K (Rev B)

    Status LEDs

    • (8) port LEDs speed (Green: 1000Mbps, Amber 10/100 Mbps), Link/Activity (flashing)

    Backplane

    • 16 Gbps

    Dimensions

    • Width: 3.94” [100 mm]
    • Depth: 6.3” [160 mm]
    • Height: 1.28” [32.5 mm]

    Power Consumption

    • 3.5 Watts (max)

    Power Input

    • Internal Power: 100 – 240VAC

    Environment

    • Operating: 0°C to 40°C
    • Humidity: 10% to 90% (non-condensing)

    Weight

    • 1.35 lbs. [0.61 kg]

    Certifications

    • Safety: LVD
    • Emissions: FCC Class B, CE Mark, UL Listed, CCC

    Warranty

    • Lifetime

Mehr Informationen
Lieferzeit 5-10 Werktage
Hersteller transition_networks
Systeme Transition Networks
Kategorie Transition Networks - Network Switches
Medienobjekte