Deutsch
Verkauf nur an gewerbliche Kunden, Vereine und Unternehmen der öffentlichen Hand.
*Die angezeigten Preise sind Listenpreise. Für Sonderpreise oder Rabatte bitte registrieren oder anfragen.
ISO 9001
TL 9000
ISO 14001

SISPM1040-182D-LRT - Managed Hardened Fast Ethernet Switch, (8) 10/100Base-TX PoE Ports + (2) 10/100/1000Base-T Ports or (2) 100/1000Base-X SFP Combo Ports

Kurzübersicht

(8) 10/100Base-TX (RJ-45) [100 m/328 ft.] with (2) 10/100/1000Base-T (RJ-45) or (2) 100/1000Base-X SFP Combo ports

Product Description

The SISPM1040-182D-LRT is a (10) port managed PoE switch with (2) dual speed combo ports providing the ultimate flexibility by allowing copper or fiber SFP uplink ports at Gigabit speeds. The (2) uplink ports can also be used in a redundant ring for maximum network reliability. The switch has a PoE power budget of 120 Watts, provides up to 15.4 Watts per port on all ports simultaneously.

Features

  • DIN Rail Connector
  • Barrel Connector
  • Auto-MDI/MDIX
  • IEEE 802.3af PoE on (8) 10/100TX ports
  • SFP ports support 100/1000Base-X Dual Speed
  • Store-and-Forward Switching Architecture
  • Backplane (Switching Fabric): 5.6 Gbps
  • 1Mbits Packet Buffer
  • 8K MAC Address Table
  • Dual, Redundant, Auto-sensing Power Supply Inputs
  • Power Polarity Reverse Protect
  • Overload Current Protection
  • Dry Contact Relay Output
  • Port Based VLAN
  • 802.1Q Tag VLAN
  • GVRP
  • Port Trunk with LACP
  • QoS (Quality of Service)
  • IEEE 802.1p Class of Service, Per port provides 4 priority queues
  • Port Based, Tag Based and Type of Service Priority
  • Port Mirror
  • Monitor traffic in switched networks.
  • Port Security: MAC address entries/filter
  • IP Security: IP address security management to prevent unauthorized intruder
  • Login Security IEEE 802.1X/RADIUS
  • IGMP Query mode for Multi Media Application
  • Support multicast filter X-Ring
  • Support X-ring, Dual Homing, Couple Ring and Dual Ring Topology. Provide redundant backup feature and recovery time below 20 ms
  • Serial Console Port
  • SNMP v1 v2c, v3/Web/Telnet/CLI
  • DHCP Client/DHCP Server
  • TFTP Firmware Upgrade
  • TFTP Configuration Backup/Restore
  • IPv4/IPv6 dual-stack

Show product on manufacturers website: https://www.transition.com/products/switch/sispm1040-182d-lrt/

Listenpreis*: 1.987,89 €
Zzgl. 19% MwSt., zzgl. Versandkosten

Lieferzeit: 5-10 Werktage

SISPM1040-182D-LRT
View Detail
ODER

Details

Specifications

Standards IEEE 802.3
IEEE 802.3u
IEEE 802.3ab
IEEE 802.3z
IEEE 802.3x
IEEE 802.3ad
IEEE 802.3af
IEEE 802.1d
IEEE 802.1w
IEEE 802.1p
IEEE 802.1Q
IEEE 802.1x
IEEE 802.1ab
PoE Pin Assignments RJ-45 port # 1~# 8 support IEEE 802.3af End-point,
Alternative A mode. Per port provides 15.4 Watts
ability. Positive (VCC+): RJ-45 pin 1,2.
Negative (VCC-): RJ-45 pin 3,6.
Protocols CSMA/CD
Status LEDs Power (Green), Power 1 (Green), Power 2 (Green),
Fault (Red), Master (Green), FWD (Green) 8 port
10/100: Link/Activity (Green), Full-duplex/Collision
(Yellow) SFP port: LNK/ACT(Green), 1000T:
LNK/ACT(Green), 1000M(Green)
Dimensions Width: 2.8” [72 mm]
Depth: 4.1” [105 mm]
Height: 5.9” [152 mm]
Power Consumption 16 Watts (without PoE)
136 Watts (full PoE)
Power Supply External Power Supply: DC 48V, Redundant power
DC 48V, removable terminal block
Power Input 48 VDC; redundant inputs (removable terminal
block), additional barrel connector
Ingress Protection IP30
Environment Operating: -40°C to 65°C
Storage: -40°C to 85°C
Humidity: 5% to 95% (non-condensing)
Weight 4 lbs. [1.81 kg]
Compliance Safety: UL, cUL, CE EN60950-1
Emissions: FCC Class A
Immunity: EN61000-4-2, EN61000-4-3,
EN-61000-4-4, EN61000-4-5,
EN61000-4-6, EN61000-4-8,
EN61000-4-11, EN61000-4-12,
EN61000-6-2, EN61000-6-4, IEC60068-2-32
(Free fall), IEC60068-2-27 (Shock),
IEC60068-2-6 (Vibration)
Warranty Lifetime

Zusatzinformation

Artikelnummer SISPM1040-182D-LRT
Lieferzeit 5-10 Werktage
Datenblatt

tde - Netzwerklösungen aus einer Hand

Als international erfolgreich agierendes Unternehmen im Bereich Daten- und Kommunikationstechnik ist die tde - trans data elektronik GmbH auf die Herstellung, Distribution und Installation von Netzwerkkomponenten spezialisiert. Mit einer äußerst hochwertigen Produktpalette an Kupfer- und Glasfaserkabeln inklusive der entsprechenden Anschluss- und Verteiltechniken liefert tde als erfahrener Netzwerkexperte Komplettlösungen in den Anwendungsfeldern LAN, SAN und WAN für die Industrie und die Telekommunikationsbranche. Über die Fertigung und Distribution hinaus bietet die tde als Systemanbieter auch die komplette Planung und Installation von Netzwerken aus einer Hand.