transition_networks

CABLE- SFP+ 10GIG, COPPER CBL ASSY, SFP+TOSFP+, 1M, 30G, TWIN AXIAL

Artikelnummer
DAC-10G-SFP-01M
*Listenpreis 117,96 €
Zzgl. 19% MwSt.
Lieferzeit
5-10 Werktage

10Gig Direct Attached SFP+ copper cable, 30 AWG, 1 meter

Product Description

The SFP+ copper cable assemblies were developed specifically as a cost-effective and low power alternative to optical cables and optical SFP+ modules for short reach links in high-speed interconnect applications.

Applications include: InfiniBand SDR, DDR, and QDR, Ethernet 1G and 10G, Fiber Channel 8G and 10G, FCoE 10G, Networking, Storage, and hubs, switches, routers, servers, and NICs.

Features

  • Supports data transfer rates from 1Gbps up to 10+ Gbps
  • Ideal for high speed interconnects in enterprise networking, storage area networks, and at service provider customer hand-off points
  • Combines twin-axial shielded cable configurations with robust die cast housings for enhanced support of high frequency data rates
  • Impedances matched to ensure interoperability and minimize EMI leakage through their fully-shielded design
  • Standard SFP+ latch interoperable with all compliant interfaces

Show product on manufacturers website: https://www.transition.com/products/optical-devices/dac-10g-sfp-0xm/

Specifications

Standards Electrical: SFF-8431, SFF-8083
Mechanical: SFF-8432
EEPROM: SFF-8472
IEEE: 10GBase-CR
Electrical Min. Dielectric Withstand Voltage: 300VDC
Insulation Resistance: 1000Mohms
Current Rating: 0.5 Amp Min/Signal Contact
Flammability Rating UL 94 V-O
Green Features RoHS, Lead Free
Shield Braid/Foil
Plug Backshell Material: Nickel-Plated Zinc
Diecast
Contact material: PCB with Gold-Plated Pads
Plastic Material: LCP
Latch: Positive Latching w/ Lanyard Pull
Cable Conductor: Solid
Wire Gauge: 30 AWG to 24 AWG
Impedance: 100+/- 5 ohms
Construction: Twin axial Cable ODCable
30 AWG = 4.45mm (0.175 in)
28 AWG = 4.7mm (0.185 in)
24 AWG = 5.7mm (0.255 in)
Jacket Type: PVC
Bend Radius: 5x Cable OD
Compatability MSA Compliant: Cables are compliant
with Multi-Sourcing Agreement compliant
SFP ports Cisco Compatible: Starting with
Cisco NX-OS Software release 4.1(3)N2.1,
these cables are compatible with the Nexus
2000 and 5000 series switches
Environment Operating: -10°C to 70°C
Weight 1 lb. [0.45 kg]
Warranty Lifetime
Mehr Informationen
Lieferzeit 5-10 Werktage
Hersteller transition_networks
Systeme Transition Networks
Kategorie Transition Networks - Optical Devices
Medienobjekte