Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
DS3-T3/ES COAX TO FIBER, SM SC, 20KM W/JP
(2) Coax (BNC) to 1310nm single mode (SC)
[20 km/12.4 mi.] Link Budget: 16.0 dB
Description
The ION S6210 is a managed stand-alone media converter that provides a solution for those users that need to extend DS3-T3/E3 connections over fiber. The S6210 is available in versions that support fixed fiber connectors as well as SFP fiber modules offering support for a variety of fiber types, distances, and wavelengths to provide maximum flexibility across a variety of network topologies. CWDM SFPs can also be utilized to further increase the bandwidth capacity of the fiber infrastructure.
The S6210 DS3-T3/E3 converters must be used in pairs. Management of the stand-alone converter is supported, in-band, over the fiber, when the remote S6210 is linked to a C6210 card installed in a managed ION chassis.
Features
- AIS (Alarm Indication Signal)
- Coax Line Build Out
- Switch selectable for DS3/T3 or E3
- Remote firmware upgrade
- Loopback â Coax and Fiber
- LEDs for immediate visual status
- Supports dual or single fiber
- Supports multimode and single mode fiber at a variety of distances
- Supports CWDM SFPs
- SNMP management when used with ION chassis and management module
- Remote stand-alone can be managed by local peer
Show product on manufacturers website: https://www.lantronix.com/products/
| Lieferzeit | 5-10 Werktage |
|---|---|
| Hersteller | Lantronix |
| Systeme | Lantronix / Transition Networks |
| Kategorie | Media Converters |
| Medienobjekte |
