Lantronix

DS3-T3/ES COAX TO FIBER, SM SC, 20KM W/NA

Artikelnummer
S6210-3014-NA
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

(2) Coax (BNC) to 1310nm single mode (SC)
[20 km/12.4 mi.] Link Budget: 16.0 dB

Description

The ION S6210 is a managed stand-alone media converter that provides a solution for those users that need to extend DS3-T3/E3 connections over fiber. The S6210 is available in versions that support fixed fiber connectors as well as SFP fiber modules offering support for a variety of fiber types, distances, and wavelengths to provide maximum flexibility across a variety of network topologies. CWDM SFPs can also be utilized to further increase the bandwidth capacity of the fiber infrastructure.

The S6210 DS3-T3/E3 converters must be used in pairs. Management of the stand-alone converter is supported, in-band, over the fiber, when the remote S6210 is linked to a C6210 card installed in a managed ION chassis.

Features

  • AIS (Alarm Indication Signal)
  • Coax Line Build Out
  • Switch selectable for DS3/T3 or E3
  • Remote firmware upgrade
  • Loopback – Coax and Fiber
  • LEDs for immediate visual status
  • Supports dual or single fiber
  • Supports multimode and single mode fiber at a variety of distances
  • Supports CWDM SFPs
  • SNMP management when used with ION chassis and management module
  • Remote stand-alone can be managed by local peer

Show product on manufacturers website: https://www.lantronix.com/products/


Mehr Informationen
Lieferzeit 5-10 Werktage
Hersteller Lantronix
Systeme Lantronix / Transition Networks
Kategorie Media Converters
Medienobjekte