DUAL 10/100/1000BT TO Dual 1000BX SFP with SA Pwr Supply

Artikelnummer
SGFEB1040-330-SA
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

(2) Port 10/100/1000Base-T (RJ-45) [100
m/328 ft.] to (2) Ports 100/1000Base-X SFP Slot
(empty)

Description

The SGFEB Series is a stand-alone media converter that provides an interface between 10/100/1000Base-T ports and 1000Base-SX/LX ports, allowing users to integrated fiber optic cabling into 10/100/1000 copper environments. Operating at Layer 2, the data link layer, this converter not only converts copper to fiber, it also provides rate conversion allowing legacy 10/100 copper devices to connect to 1000Base-SX/LX fiber.

Features

  • Auto Negotiation
  • Auto-MDI/MDIX
  • Link Pass Through
  • Far End Fault (FEF)
  • Remote Fault Detect
  • Provides rate conversion while also increasing transmission distances
  • Supports multimode or single mode fiber
  • Versions available with fixed SC or LC optics, as well as modular SFP optics
  • Long haul transmission distances are supported with a variety of SFP modules
  • SFP ports support dual speeds: 100/1000/SGMII
  • Multiport versions provide 3 or 4 port switch functionality or provide redundant fiber links
  • Supports IEEE 802.3az Energy Efficient Ethernet

Show product on manufacturers website: https://www.lantronix.com/products/


Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Kategorie Media Converters
Medienobjekte