Deutsch
Verkauf nur an gewerbliche Kunden, Vereine und Unternehmen der öffentlichen Hand.
*Die angezeigten Preise sind Listenpreise. Für Sonderpreise oder Rabatte bitte registrieren oder anfragen.
ISO 9001
TL 9000
ISO 14001

E-MCR-05 Ethernet Media Conv Rack Standard 12vdc O

Kurzübersicht

12-Slot Media Converter Rack

Description

Flexible design for growing networks simplify your installation of Transition Networks’ stand-alone media converters with the Media Converter Rack. This 19″ rack-mountable unit supports up to twelve media converters while the unique design allows for multiple connections, consolidated into a single device, making network connections easier and more efficient.

Features

  • Space Saving Design: This device is powered by a single internal universal power supply; eliminating the need for the multiple power connections often associated with multiple converter installations. The unit saves space in the wiring closet by providing a means for mounting (12) converters in (3) units of rack space while reducing the number of wall outlet power connections required.
  • Convenience: The media converters are hot-swappable. They can also be removed from the rack, powered externally, and used as stand-alone units in new applications as your network needs change in the future.
  • Cost Effective: Easily rack mount the single-wide, 12 volt powered, Transition Networks’ media converters that you already own, or buy stand-alone units today and rack mount them in the future.
  • Includes: (12) Universal rack mount media converter brackets.

Show product on manufacturers website: https://www.transition.com/products/media-converters/e-mcr-05/

Listenpreis*: 600,90 €
Zzgl. 19% MwSt., zzgl. Versandkosten

Lieferzeit: 5-10 Werktage

E-MCR-05-OZ
View Detail
ODER

Details

12-Slot Media Converter Rack

Description

Flexible design for growing networks simplify your installation of Transition Networks’ stand-alone media converters with the Media Converter Rack. This 19″ rack-mountable unit supports up to twelve media converters while the unique design allows for multiple connections, consolidated into a single device, making network connections easier and more efficient.

Features

  • Space Saving Design: This device is powered by a single internal universal power supply; eliminating the need for the multiple power connections often associated with multiple converter installations. The unit saves space in the wiring closet by providing a means for mounting (12) converters in (3) units of rack space while reducing the number of wall outlet power connections required.
  • Convenience: The media converters are hot-swappable. They can also be removed from the rack, powered externally, and used as stand-alone units in new applications as your network needs change in the future.
  • Cost Effective: Easily rack mount the single-wide, 12 volt powered, Transition Networks’ media converters that you already own, or buy stand-alone units today and rack mount them in the future.
  • Includes: (12) Universal rack mount media converter brackets.

Show product on manufacturers website: https://www.transition.com/products/media-converters/e-mcr-05/

Zusatzinformation

Artikelnummer E-MCR-05-OZ
Lieferzeit 5-10 Werktage
Datenblatt

tde - Netzwerklösungen aus einer Hand

Als international erfolgreich agierendes Unternehmen im Bereich Daten- und Kommunikationstechnik ist die tde - trans data elektronik GmbH auf die Herstellung, Distribution und Installation von Netzwerkkomponenten spezialisiert. Mit einer äußerst hochwertigen Produktpalette an Kupfer- und Glasfaserkabeln inklusive der entsprechenden Anschluss- und Verteiltechniken liefert tde als erfahrener Netzwerkexperte Komplettlösungen in den Anwendungsfeldern LAN, SAN und WAN für die Industrie und die Telekommunikationsbranche. Über die Fertigung und Distribution hinaus bietet die tde als Systemanbieter auch die komplette Planung und Installation von Netzwerken aus einer Hand.