transition_networks

MEDIA CONVERTER- 10/100/1000BASET TO 1000BASESX, MM SC, 2KM, 3.3V

Artikelnummer
C3220-1013
*Listenpreis 1.317,98 €
Zzgl. 19% MwSt.
Lieferzeit
5-10 Werktage

10/100/1000Base-T (RJ-45) [100 m]
to 1000Base-SX 850nm multimode (SC)
[62.5/125 µm fiber: 220 m/722 ft.] [50/125 µm
fiber: 550 m/1804 ft.] Link Budget: 8.5 dB

Description

The ION C3220 is a managed Network Interface Device (NID) module that provides an interface between 10/100/1000Base-T ports and 1000Base-SX/LX ports, allowing users to manage their links while integrating fiber optic cabling into 10/100/1000 copper environments. As a remotely managed device, the C3220 can be managed individually via an IP address or it can be managed by the ION Management Module when installed in a managed ION chassis. With advanced features like IEEE 802.3ah Link OAM, VLAN, QoS, SSH/SSL, jumbo frame support, and bandwidth allocation, the C3220 providing various methods for secure delivery of Ethernet services in business and mobile backhaul applications.

LATEST CASE STUDY:  Learn more about the ION Media Conversion Platform and how its flexibility, high performance, and secure management helped TELUS standardize their networks.

Features

  • MEF 9, 14 and 21 certified
  • 802.3ah Link OAM
  • 10K Jumbo Frame Support
  • Two selectable Remote Management modes:
    • IP-Based Remote Management
    • In-Band (remote device managed by local peer)
  • Auto-MDI/MDIX
  • Auto-Negotiation
  • Pause
  • Transparent Link Pass Through
  • Far-End-Fault (FEF)
  • Remote Loopback
  • Field Upgradeable Firmware
  • IEEE 802.1p QoS packet classification
  • IPv4 IP TOS, DiffServ and IPv6 traffic class QoS classification
  • IEEE 802.1q VLAN and double VLAN tagging with 4096 VIDs
  • DHCP client
  • SNTP
  • TFTP
  • RADIUS client
  • RMON counters for each port
  • Bandwidth profiling
  • DMI Optical Management
  • Cable diagnostic function for copper ports
  • SSH
  • Telnet
  • Command Line Interface (CLI)
  • Web management
  • Focal Point Management
  • SNMP v1, v2c, and v3
  • USB port for basic setup
  • Management VLAN

Show product on manufacturers website: https://www.transition.com/products/media-converters/c3220-series/

Specifications

Standards IEEE 802.3
IEEE 802.3ah
IEEE 802.1P
IEEE 802.1Q
IEEE 802.1X
Data Rate Copper: 10/100/1000 Mbps
Fiber: 1000 Mbps
Filtering Addresses 8K MAC Addresses
Max Frame Size 10,240 bytes
Dimensions Width: 0.86″ [22 mm]
Depth: 6.5″ [165 mm]
Height: 3.4″ [86 mm]
Power Consumption 4.5 Watts
Environment Environment specs are dependent on the chassis chosen
Operating: 0°C to 50°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 1 lb. [0.45 kg]
Compliance EN55022 Class A, EN55024, CE Mark
Warranty Lifetime
Mehr Informationen
Lieferzeit 5-10 Werktage
Hersteller transition_networks
Systeme Transition Networks
Kategorie Transition Networks - Media Converters, Extenders & NIDs
Medienobjekte
Bauform Slide-in Media Converter
Protokoll Ethernet, Fast Ethernet, Gigabit Ethernet
Konverter Typ Copper to Fiber
Carrier Ethernet Yes