transition_networks

MEDIA CONVERTER- 10/100BASE-TX TO 100BASE-FX, MM SC, 2KM

Artikelnummer
C2210-1013
*Listenpreis 418,36 €
Zzgl. 19% MwSt.
Lieferzeit
5-10 Werktage

10/100Base-TX (RJ-45) [100 m/328 ft.]
to 100Base-FX 1300nm multimode (SC)
[2 km/1.2 mi.] Link Budget: 11.0 dB

Description

The ION C2210 is a media converter module that provides an interface between 10/100Base-TX ports and 100Base-FX ports, allowing users to integrated fiber optic cabling into 10/100 copper environments. Operating at Layer 2, the data link layer, this converter not only converts copper to fiber, it also provides rate conversion allowing legacy 10Base-T copper devices to connect to 100Base-FX fiber. The ION C2210 is a manageable device when installed in a managed ION chassis.

Features

  • Auto-Negotiation of speed and duplex on TP port
  • Auto-MDI/MDIX on TP port
  • Link Pass Through
  • Far-End-Fault (FEF) detection
  • Pause (Software Controlled)
  • Automatic Link Restoration
  • Field Upgradeable Firmware
  • Can be used in any ION Platform Chassis
  • Standards based, will link with any Standard 10/100Base-TX and any Standard 100Base-FX ports

Manageable Features

  • Report converter status to chassis management software:
    • TP and Fiber Link Status
    • Hardware switch settings
    • Copper Port Speed
    • TP and Fiber Port Duplex
    • Fault condition
  • Write operation includes:
    • Power on/off device
    • Auto-Negotiation enable/disable
    • Force 10 Mbps or 100 Mbps
    • Force half or full-duplex
    • Select advertising modes when
    • Auto-Negotiation is enabled
    • LPT enable/disable
    • FEF enable/disable
    • Pause enable/disable
    • Auto-MDI/MDIX enable/disable

Note: Manageable Features are available when used in an ION Platform chassis along with an ION Management Module.

Show product on manufacturers website: https://www.transition.com/products/media-converters/c2210-series/

Specifications

Standards IEEE 802.3u
IEEE 802.3x
Data Rate 10 Mbps; 100 Mbps Layer 2
MAC Address Table 1K
Frame Buffer Memory 512 Kbits
Max Frame Size 2048 bytes
Switch SW1: Auto-Negotiation (UP = enabled)
SW2: Forced 100 Mbps/10 Mbps with Auto-Neg. off
(UP = 100 Mbps)
SW3: Forced Full/Half-Duplex with Auto-Neg. off (UP = Full)
SW4: Full/Half-Duplex on fiber port (UP = Full)
SW5: Auto-MDI/MDIX on UTP (UP = enabled)
SW6: Link Pass Through (UP = enabled)
Internal Jumper Auto-MDI/MDIX: Enable/Disable
Jumper Hardware: Mode of operation is determined
by the settings on the 4-position switch
Software: Mode of operation is determined by the
most recently saved on-board microprocessor settings
Status LEDs FD (Fiber Duplex): ON= Full-duplex on fiber
LACT (Fiber Link/Activity): ON = Fiber Link
PWR (Power): ON=Connection to powered backplane
(TP. Duplex/Link): Yellow = Half duplex, Green = Full-Duplex
(TP. Speed): Yellow = 10Mbps, Green = 100 Mbps
Dimensions Width: 0.86″ [22 mm]
Depth: 6.5″ [165 mm]
Height: 3.4″[86 mm]
Power Consumption 2.5 Watts, 200 mA @ 13.9 VDC
Environment Environment specs are dependent on the chassis chosen
Operating: 0°C to 50°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 1 lb. [0.45 kg]
Compliance CISPR/EN55022 Class A, FCC Class A, CE Mark, EN55024
Warranty Lifetime
Mehr Informationen
Lieferzeit 5-10 Werktage
Hersteller transition_networks
Systeme Transition Networks
Kategorie Transition Networks - Media Converters, Extenders & NIDs
Medienobjekte
Bauform Slide-in Media Converter
Protokoll Ethernet, Fast Ethernet
Konverter Typ Copper to Fiber
Carrier Ethernet No