MEDIA CONVERTER- Hardened Ethernet PoE+ Injector 1 Gb Copper, 1 GB Fiber

Lieferzeit
5-10 Werktage
*Listenpreis 554,07 €
Zzgl. 19% MwSt.
Artikelnummer
SI-IES-111D-LRT

(1) 100/1000Base-X SFP Port
+ (1) 10/100/1000Base-T PoE+ Port

Description

The SI-IES-111D-LRT is a (2) port unmanaged hardened PoE+ injector that adds up to 30 Watts of power from it’s PoE+ Port onto a network segment. The gigabit speed SFP port provides the ultimate flexibility by allowing fiber SFP uplink ports with varying communication distances.

Features

  • IEEE 802.3at PoE+ to supply 30 Watts per port
  • IEEE 802.3af Compatible
  • Supports dual speed for SFP slot
  • Non-blocking architecture
  • Compact size
  • IP31 housing protection
  • Link Pass Through
  • Extended operating temperature (-40°C to 75°C)
  • DIN Rail mount / optional wall mount brackets included
  • Supports full/half duplex flow control
  • Supports Auto-MDI/MDI-X
  • Supports auto-negotiation
  • Supports store-and-forward transmission
  • Supports 10K byte jumbo frames

Show product on manufacturers website: https://www.transition.com/products/media-converters/si-ies-111d-lrt/

Specifications

Standards IEEE 802.3
IEEE 802.3x
IEEE 802.3u
IEEE 802.3ab
IEEE 802.3at
IEEE 802.3z
IEEE 802.3af
Max Jumbo Frames 10K byte jumbo frames
Connectors (1) DATA IN SFP Ethernet Port
(1) DATA OUT PoE+ RJ-45 Ethernet Port 30 Watts
Data Rate 10/100/1000 Mbps
Status LEDs Copper Port: Link/ACT
Copper Port: Gigabit Transmission
SFP Port: Link/ACT
PoE Power
Input Power
Dimensions Width: 1.44″ [36.7 mm]
Depth: 3.72″ [94.5 mm]
Height: 4.26″ [108.4 mm]
Power Consumption 3.53 Watts (No PoE)
32.725 Watts (1 port PoE)
Power Input 48-57VDC
Higher Voltage (50-53VDC) may be required for some high powered PD loads
Ingress Protection IP31
Environment Operating: -40°C to 75°C
Storage: -40°C to 85°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 1.3 lbs. [0.59 kg]
Compliance Safety: UL508
Class I, Division 2, Groups A, B, C, and D Hazardous
Locations, FCC Class A, CE Mark, EN61000-4,
EN61000-6-2, EN61000-4-2 (ESD),
EN61000-4-3 (RS), EN61000-4-4 (EFT),
EN61000-4-5 (Surge), EN61000-4-6(CS)
EN61000-4-8 (Magnetic Field),
EN61000-6-4 (EMC),
IEC60068-2-27(Shock),
IEC60068-2-32 (Free fall),
IEC60068-2-6 (Vibration)
IEC61850-3
Warranty Lifetime
Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Transition Networks
Kategorie Transition Networks - Media Converters, Extenders & NIDs
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Media Konverter Typ Full-Featured Conversion/Standard Size
Protokoll Ethernet, Fast Ethernet, Gigabit Ethernet
Konverter Typ Copper to Fiber
Umgebung Extended Temperature Range/Industrial Grade
POE PoE, PoE+
Eigene Bewertung schreiben
Nur eingetragene Benutzer können Rezensionen schreiben. Bitte einloggen oder erstellen Sie einen Account