MEDIA CONVERTER- Industrial 10/100/1000 PoE Plus 1-port Mid-span Injector

Lieferzeit
5-10 Werktage
*Listenpreis 212,52 €
Zzgl. 19% MwSt.
Artikelnummer
SI-IES-1200-LRT

(1) 10/100/1000Base-T Port
+ (1) 10/100/1000Base-T PoE+ Port

Description

The SI-IES-1200-LRT is a (2) port unmanaged hardened PoE+ injector that adds up to 30 Watts of power on a network segment.

Features

  • IEEE 802.3at PoE+ to supply 30 Watts
  • IEEE 802.3af Compatible
  • Non-blocking architecture
  • Compact size
  • IP30 housing protection
  • Link Pass Through
  • Extended operating temperature (-40°C to 75°C)
  • DIN Rail mount / optional wall mount brackets included

Show product on manufacturers website: https://www.transition.com/products/media-converters/si-ies-1200-lrt/

Specifications

Standards IEEE 802.3
IEEE 802.3u
IEEE 802.3ab
IEEE 802.3at
IEEE 802.3af
Connectors (1) DATA IN RJ-45 Ethernet Port
(1) DATA OUT PoE+ RJ-45 Ethernet
Port 30 Watts
Data Rate 10/100/1000 Mbps
Status LEDs PWR1 (Power): ON=primary power connected
PWR2 (Power): ON=backup power connected
Dimensions Width: 1.2″ [30 mm]
Depth: 3.7″ [95 mm]
Height: 5.5″ [140 mm]
Power Consumption 3.53 Watts (No PoE)
33.36 Watts (1 port PoE)
Power Input 24-48VDC
Ingress Protection IP30
Environment Operating: -40°C to 75°C
Storage: -40°C to 85°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 1.3 lbs. [0.59 kg]
Compliance Safety: UL508
FCC Class A, CE Mark, EN61000-4,
EN61000-6-2, EN61000-4-2 (ESD),
EN61000-4-3 (RS), EN61000-4-4 (EFT),
EN61000-4-5 (Surge), EN61000-4-6(CS)
EN61000-4-8 (Magnetic Field),
IEC60068-2-27(Shock),
IEC60068-2-32 (Free fall),
IEC60068-2-6 (Vibration)
Warranty Lifetime
Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Transition Networks
Kategorie Transition Networks - Media Converters, Extenders & NIDs
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Bauform Extender
Protokoll Ethernet, Fast Ethernet, Gigabit Ethernet
Konverter Typ Copper to Copper
POE PoE, PoE+
Eigene Bewertung schreiben
Nur eingetragene Benutzer können Rezensionen schreiben. Bitte einloggen oder erstellen Sie einen Account