transition_networks

MEDIA CONVERTER- MULTI-RATE FIBER TO FIBER REPEATER

Artikelnummer
C3100-4040
*Listenpreis 765,04 €
Zzgl. 19% MwSt.
Lieferzeit
5-10 Werktage

100Mbps to 2.5Gbps fiber repeater with two open SFP slots, any rate to same rate. ION Chassis Card media converter

Description

The ION C3100 is a fiber to fiber media converter module. It is protocol independent and supports data rates from 100Mbps to 2.5Gbps through two open SFP ports. This any-rate to same-rate converter can be used to perform reliable and cost-effective single mode to multimode fiber conversion or it can be used to provide wavelength conversion in CWDM applications. The ION C3100 is a manageable device when installed in a managed ION chassis.

Features

  • ION Chassis Card
  • Protocol Transparent
  • Supports data rates from 100Mbps to 2.5Gbps
  • Any-rate to similar-rate conversion
  • SFP to SFP Fiber Repeater
  • Specific wavelength CWDM Transponder
  • Supported protocols: Fast Ethernet, Gigabit Ethernet, SONET (OC-3/12/48), 1 & 2 Gig Fiber Channel, 2.5G InfiniBand, FDDI, ESCON/SBCON
  • DMI, Digital diagnostics statistics available through ION Management Module
  • Link Pass Through
  • Automatic Link Restoration

Show product on manufacturers website: https://www.transition.com/products/media-converters/c3100-series/

Specifications

Standards Multi-Source Agreement (MSA)
Small Form Factor Pluggable (SFP)
Data Rate Protocol Independent
100 Mbps to 2.5 Gbps
Max Frame Size 16384 bytes Jumbo Frames Supported
Status LEDs PWR ON (Green) = Power
Port 1 Link ON = Fiber Signal Detected
Port 2 Link ON = Fiber Signal Detected
Dimensions Width: 0.86″ [22 mm]
Depth: 6.5″ [165 mm]
Height: 3.4″ [86 mm]
Power Consumption 2-3 Watts, based on the SFP modules used
Power Supply External AC/DC required: 12VDC
Environment Environment specs are dependent on the chassis chosen
Operating: 0°C to 50°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 1 lb. [0.45 kg]
MTBF Greater than 250,000 hours (MIL-HDBK-217F)
Greater than 687,000 hours (Bellcore)
Compliance FCC Class A, EN55022 Class A, EN55024, CE Mark
Warranty Lifetime
Mehr Informationen
Lieferzeit 5-10 Werktage
Hersteller transition_networks
Systeme Transition Networks
Kategorie Transition Networks - Media Converters, Extenders & NIDs
Medienobjekte
Bauform Slide-in Media Converter
Protokoll Fast Ethernet, Gigabit Ethernet
Konverter Typ Fiber to Fiber
Carrier Ethernet No