MINI 1000BASET TO 1000BASEX SFP W/UK

Artikelnummer
M/GE-T-SFP-01-UK
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

1000Base-T (RJ-45) [100m/328 ft.]
to SFP slot (empty)

Description

The M/GE-T Series is a Gigabit Ethernet stand-alone Mini media converter that provides cost effective, entry-level media conversion between 1000Base-T ports and 1000Base-SX/LX ports. With its fixed configuration, deployments are just plug-and-play, and with its small size, it is ideal for locations where space is limited. Operating at Layer 1, the physical layer, data is passed through the converter at line speed, making it ideal for applications where low latency is essential.

Features

  • Auto-Negotiation
  • Auto-MDI/MDIX
  • Automatic Link Restoration
  • Interoperable with other 1000Base-T/SX/LX NICs or switch ports
  • Status LEDs for easy monitoring
  • Supports SFP modules
  • Supports Jumbo Frames up to 13312bytes
  • 65% smaller than standard media converter
  • Extend Network Distance
  • Low-Latency Design

Show product on manufacturers website: https://www.lantronix.com/products/


Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Kategorie Media Converters
Medienobjekte
Datenblatt
Ausschreibungstext

Als TXT oder WORD herunterladen