POWER SUPPLY- PS, 48VDC@2.5A,UNIV.AC,Din.Rail,Narrow

Lieferzeit
5-10 Werktage
*Listenpreis 165,60 €
Zzgl. 19% MwSt.
Artikelnummer
25105

Industrial DIN Rail Mounted Power Supply

Features

  • 91% High Efficiency
  • 150% Peak Load
  • Protected against:
    • Short Circuit
    • Overload
    • Over Voltage
    • Overheating
  • Convection air cooling
  • DIN rail mountable
  • UL 508 approved
  • Full load burn in test
  • RoHS compliant
  • MTBF 298.9 Khrs

Show product on manufacturers website: https://www.transition.com/products/accessory/25105a/

Specifications

Power Output Output Voltage 48VDC
Current Rating 2.5A
Power Rating 120 Watts
Ripple & Noise Max 120mVp-p
Voltage Range 48~55VDC
Voltage Tolerance ±1.0%
Line Regulation ±0.5%
Load Regulation ±1.0%
Setup, Rise Time 1500ms, 60ms
Hold Up Time 20ms
Power Input Voltage Range Switch Selectable
88~264VAC
124~370VDC
Frequency Range 47~63Hz
Efficiency 90.5%
AC Current (Typical) 1.4A@115VAC
0.7A@230VAC
Inrush Current (Cold) 35A@115VAC
70A@230VAC
Leakage Current
Protection Overload 110~150%
Overvoltage 56~65V
Over Temperature 95ºC±5ºC
Dimensions Width: 1.57″ [40 mm]
Depth: 4.47″ [113.5 mm]
Height: 4.93″ [125.2 mm]
Environment Operating: -25°C to +70°C
Storage: -40°C to +85°C
Humidity: 20% to 95% (non-condensing)
Weight 1.48 lbs. [0.67 kg]
Compliance Safety: UL508, TUV EN60950-1, IEC60068-2-6 (Vibration) EMC Emission: EN55011, EN55022, CISPR22 Class B, EN61000-3-2, EN61000-3-3; EMC Immunity: EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, EN61000-4-11, EN55024, EN61000-6-2, EN50082-2, EN61204-3, SEMI F47, GL Approved
Warranty Lifetime
Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Transition Networks
Kategorie Transition Networks - Accessories
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Eigene Bewertung schreiben
Nur eingetragene Benutzer können Rezensionen schreiben. Bitte einloggen oder erstellen Sie einen Account