RS232/DB9 TO FX CONV SC SMF- EU

Artikelnummer
SRS2F3114-100-EU
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

DB-9 [15 m/49 ft.]
to 1310nm single mode (SC) [20 km/12.4 mi.]
Link Budget: 16.0 dB

Description

The SRS2F Series stand-alone serial RS232 to fiber converters allow you to extend the distance between serial connections with the use of fiber optic cable. These full-featured stand-alone converters transmit the full complement of RS232 flow control/handshaking signals optically and supports full or half-duplex asynchronous data transmission at speeds up to 115 Kbps. Link a remote terminal to a host computer: Connect multiple devices, such as security scanners, POS devices, remote terminals and building access/alarming systems to a host computer. Ideal for campus or business environments where remote devices can be networked in a point-to-point configuration where distances are greater than the 15 meter limitation of conventional copper serial cables.

In addition, these stand-alone media converters can also be managed from remote locations, in-band, over the fiber, when linked to a CRS2F Series installed in a managed Point System™ chassis.

Features

  • Remote Management
  • Local or Remote Loopback on copper and fiber
  • DTE/DCE switch for easy installation with straight-through cabling
  • Full/Half-duplex asynchronous transmission at speeds up to 115 Kbps
  • Supports the following flow control signaling:
  1. DCD – Data Carrier Detect
  2. RXD – Receive Data
  3. TXD – Transmit Data
  4. DTR – Data Terminal Ready
  5. SG – Signal Ground
  6. DSR – Data Set Ready
  7. RTS – Request To Send
  8. CTS – Clear To Send

Show product on manufacturers website: https://www.lantronix.com/products/


Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Kategorie Media Converters
Medienobjekte