Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
RS232/DB9 TO FX CONV SC SMF- JP
DB-9 [15 m/49 ft.]
to 1310nm single mode (SC) [20 km/12.4 mi.]
Link Budget: 16.0 dB
Description
The SRS2F Series stand-alone serial RS232 to fiber converters allow you to extend the distance between serial connections with the use of fiber optic cable. These full-featured stand-alone converters transmit the full complement of RS232 flow control/handshaking signals optically and supports full or half-duplex asynchronous data transmission at speeds up to 115 Kbps. Link a remote terminal to a host computer: Connect multiple devices, such as security scanners, POS devices, remote terminals and building access/alarming systems to a host computer. Ideal for campus or business environments where remote devices can be networked in a point-to-point configuration where distances are greater than the 15 meter limitation of conventional copper serial cables.
In addition, these stand-alone media converters can also be managed from remote locations, in-band, over the fiber, when linked to a CRS2F Series installed in a managed Point System™ chassis.
Features
- Remote Management
- Local or Remote Loopback on copper and fiber
- DTE/DCE switch for easy installation with straight-through cabling
- Full/Half-duplex asynchronous transmission at speeds up to 115 Kbps
- Supports the following flow control signaling:
- DCD – Data Carrier Detect
- RXD – Receive Data
- TXD – Transmit Data
- DTR – Data Terminal Ready
- SG – Signal Ground
- DSR – Data Set Ready
- RTS – Request To Send
- CTS – Clear To Send
Show product on manufacturers website: https://www.lantronix.com/products/
Lieferzeit | 5-10 Werktage |
---|---|
Systeme | Lantronix / Transition Networks |
Medienobjekte |