Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
SM TO MM 1.25GBPS- EU
Artikelnummer
SFMFF1314-220-EU
1000Base-SX 850nm multimode (SC) [62.5/125 µm fiber: 220 m/722 ft.] [50/125 µm fiber: 550 m/1804 ft.] Link Budget: 7.0 dB
to 1000Base-LX 1310nm single mode (SC) [10 km/6.2 mi.] Link Budget: 7.0 dB
Description
The SFMFF stand-alone, when used individually or in pairs, functions as a mode converter that extends Gigabit Ethernet or Fiber Channel signals over single mode fiber up to 125 kilometers. The SFMFF also converts 1000Base-SX ports on a Gigabit Ethernet switch to 1000Base-LX on a port-by-port basis.
Features
- Auto-Negotiation (1000Base-X ports)
- Link Pass Through
- Pause
- Automatic Link Restoration
- Protocol Transparency
Show product on manufacturers website: https://www.lantronix.com/products/
Lieferzeit | 5-10 Werktage |
---|---|
Systeme | Lantronix / Transition Networks |
Medienobjekte |