Smart Managed PoE+ Switch, 24-port Gigabit PoE+, 2-port 100/1000 SFP

Artikelnummer
SM24TAT2SA-LA
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

(24) 10/100/1000Base-T + (2) 100/1000 SFP Slots
(includes 19″ rack mount brackets)

Description

This switch is a next generation smart managed switch with 52Gbps switching capacity. It provides (24) 10/100/1000Base-T copper ports with IEEE 802.3at PoE+ capability and (2) additional 100/1000 dual speed SFP slots. The embedded Device Management System (DMS) provides the benefits of ease of use in the IP surveillance, wireless Access Point and other applications. The DMS capability built into the switches is new from Transition Networks and provides time-saving features enabling security integrators or network administrators to establish and document a baseline deployment, automatically discover and remotely configure attached IP-powered devices (PDs).

Features

  • IPv6 Access Management
  • Support Jumbo Frame up to 9K bytes
  • Authentication – RADIUS, TACACS+
  • DHCP Relay, DHCP Snooping, DHCP Server
  • L2/L3/L4 ACLs Support MAC ACL, IP standard/extended ACL
  • LLDP (Link Layer Discovery Protocol)
  • IEEE 802.3az Energy Efficiency
  • IP Source Guard, Port Security
  • Syslog

PoE Features

  • Compliant with IEEE 802.3at PoE+
  • Compliant with IEEE 802.3af PoE
  • PoE configuration
  • Auto Power Reset (APR)

Software Features

  • Management: Web Management, SNMP V1/V2c/V3, Telnet, CLI
  • Port Trunk: Supports IEEE 802.3ad port trunk with link aggregation control protocol (LACP) and static trunk.
  • Multicast: Support IGMP Snooping V1/V2, MVR, MLD Snooping V1/V2
  • Quality of Service: Supports 8 hardware queues. Strict priority and WRR, Ingress policer, Egress shaping and per port rate limiting
  • Spanning Tree: Supports IEEE 802.1s MSTP, IEEE 802.1w RSTP and IEEE 802.1d STP Compliant
  • VLAN: Port Based VLAN, IEEE 802.1Q tag-based, up to 4k VLAN entries, QinQ, MAC based VLAN, Private VLAN
  • Firmware Update through TFTP and HTTP
  • Device Management System (DMS)
    • Graphical Monitoring: Topology view, Floor view, Map View
    • Grouping, Batch update
    • Find my switch
    • Traffic Monitoring

Show product on manufacturers website: https://www.lantronix.com/products/


Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Kategorie Network Switches
Medienobjekte