(4) 10/100/1000Base-T PoE+ ports + (2) 10/100/1000Base-T RJ-45 ports + (2) 100/1000Base-X SFP slots (Din Rail Bracket included)

Article ID
SISPM1040-362-LRT
Excl. 19% VAT
Delivery time
5-10 working days

The SISPM1040-362-LRT is a managed PoE+ switch suitable for connecting and powering devices in hardened environments. The switch can supply up to 30 Watts per port on all (4) PoE ports simultaneously. The switch also includes the embedded Device Management System (DMS) software that provides the advanced tools necessary for total management of all IP addressable devices. The unique DMS provides security integrators with lower overall cost, less downtime and easier management of the entire PoE+ network.

Lantronix’ hardened switches are certified to operate reliably in harsh environments such as those found on factory floors, outdoor enclosures or other challenging environments.

Features

  • Store-and-Forward Architecture with 16 Gbps Switching Bandwidth
  • Supports Jumbo frames up to 9.6K Bytes
  • Ring Protections
    • Industry standard G.8032 Ethernet Ring Protection Switching (ERPS)
    • Support G.8031 Ethernet Linear Protection Switching (EPS)
    • Rapid Ring with recovery time less than 20ms
  • Radius, TACACS+, User Authentication
  • Supports LLDP Protocol
  • HTTPS/SSH v1/v2 Network Security
  • Temperature Detection and Alarm
  • Support HW Watchdog to resume operation from CPU hang up
  • IEEE 1588 v2 PTP
  • Port Mirroring
  • Power-over-Ethernet
    • Port Configuration
    • Auto Power Reset (APR)
    • DHCP per Port
    • PoE Scheduling
    • Complies to IEEE 802.3at, IEEE 802.3af
  • IEEE 802.3ad LACP, up to 6 groups and up to 4 ports per group
  • Up to 4K VLAN groups, Port based, IEEE 802.1Q tag, Q-in-Q, MAC based VLAN, Management VLAN, Private VLAN Edge, Voice VLAN, GVRP
  • ACL – up to 256 entries, Drop or Rate limiting based on: Source and Destinations MAC, VLAN ID and IP address, protocol, port, DSCP/ IP precedence, TCP/UDP source and destination ports, IEEE 802.1p priority, Ethernet type, ICMP packets and TCP flag
  • Loop Protection
  • Quality of Service
    • Supports 8 hardware queues
    • Scheduling: strict priority and WRR, Queue assignment based on DSCP and class of service
    • Classification: Port based, IEEE 802.1p VLAN priority based, IPV4/IPV6 precedence / DSCP based, DiffServ, Classification and re-marking ACLs
    • Rate limiting: Ingress policer, Engress shaping and rate control, per port
  • IPv4/IPv6 dual stacks and static routing
  • Port Security, IP Source Guard
  • System Alarms via SYSLOG / SNMP Trap
  • DHCP Client/Server, DHCP relay, Option 82
  • Port based network access control (IEEE 802.1X)
  • Web / SNMP v1,v2c,v3 / Telnet / CLI management
  • Media Redundancy Protocol (MRP)

 

Device Management System (DMS)

  • Graphical Monitoring – Topology view, Floor view, Map view
  • Traffic Monitoring
  • Troubleshooting – Network diagnostic, protection mechanism, performance and link management

    Standards

    • IEEE 802.3
    • IEEE 802.3u
    • IEEE 802.3z
    • IEEE 802.3ab
    • IEEE 802.3x
    • IEEE 802.3ad
    • IEEE 802.1p
    • IEEE 802.1Q
    • IEEE 802.1w
    • IEEE 802.1s
    • IEEE 802.1X
    • IEEE 802.1AB
    • IEEE 802.1ad
    • IEEE 802.3af
    • IEEE 802.3at
    • IEEE 802.3ah
    • IEEE 802.1ag
    • IEEE 802.1D
    • IEEE 1588 v2
    • ITU-T Y.1731
    • ITU-T G.8031
    • ITU-T G.8032
    • IEC62439-2

    MAC Address

    • 8K

    Backplane

    • 16Gbps

    Serial Console

    • RJ-45

    Status LEDs

    • System, Power1, Ring Master, Coupling, Power2, Alarm, Port Status

    Dimensions

    • Width: 2.4” [62 mm]
    • Depth: 5.3″ [135 mm]
    • Height: 5.4” [130 mm]

    DIP Switch (2-pin)

    • Rapid Ring setting

    Reset button

    • Reset the switch, Restore Factory default

    Digital output (relay)

    • 24VDC/1A

    Digital input

    • Level 0 (Low): 0V to 6V
    • Level 1 (High): 10V to 24V

    Power Input

    • 48 – 57VDC; redundant inputs with reverse polarity protection and overload current protection

    Power Consumption Without PoE

    • 8.2 Watts

    Power-over-Ethernet

    • 120 Watts PoE budget
    • 30 Watts output on all 4 PoE+ ports

    Ingress Protection

    • IP30

    Environment

    • Operating: -40°C to +75°C
    • Storage: -40°C to 85°C
    • Humidity: 5% to 95% (non-condensing)
    • Altitude: 0 – 10,000 ft.

    Weight

    • 2 lbs. [0.9 kg]

    MTBF

    • 100,874 hours

    Certifications

    • EMI: CE, FCC Part 15, EN61000-4-2, EN61000-4-3, EN-61000-4-4, EN61000- 4-5, EN61000-4-6, EN61000-4-8, IEC60068-2-32 (Free fall), IEC60068-2-27 (Shock), IEC60068-2-6 (Vibration), NEMA TS-2
    • Safety: IEC62368-1/EN62368-1, UL Class 1/Div 2

    Compliant*

    (Designed to Meet) *Please contact sales with certification needs

    • EN50155, EN50121-4, DNV, IEC61850-3, IEEE1613

    Warranty

    • 5 Years

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Category Network Switches
Mediaobjects