We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
4-Slot Media Converter Shelf, includes 4 brackets and 3 slot blanks
Article ID
RMS19-SA4-02
Features
- Clean up your stand-alone media converter installations with this 19” rack mountable shelf
- Rack mount up to 4 stand-alone devices in a 1RU unpowered shelf
- Space saving design: save rack space in low density deployments: 19” rack mount, 1RU high
- Flexible: mix and match up to 4 Transition Networks stand-alone media converters
- Including ION stand-alone converters
- Including Ethernet Extenders
- Excluding the double-high converters
- Includes 4 converter mounting brackets
- Includes 3 slot blanks to cover unused slots
- Securely mounts the converters to the shelf
- Non-powered design: don’t pay for power supplies twice. This low cost design allows the use of the power supplies that ship with the media converters.
- The shelf is deep enough to hold the power supply, helping to reduce the strain on the power connections
- Power cord tie-downs: help to eliminate the accidental disconnection of power supplies from the media converters.
- Width: 19″ [482.6 mm]
- Depth: 14″ [355.6 mm]
- Height: 1.75” [44.5 mm]
- 4.6 lbs. [2.08 kg]
- Lifetime
Dimensions
Weight
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Mediaobjects |