tde

1.25Gbps GBIC Module MM SC 10km data range (1310nm)

Article ID
TDE-ASG-LX
Delivery time
5-10 working days
1.25Gbps GBIC Module MM SC 10km data range (1310nm)

Features
• Operating data rate up to 1.25Gbps
• 1310nm LD Transmitter
• Distance Up to 10km
• 3.3/5V Power supply and TTL Logic Interface
• Duplex SC Connector Interface
• Hot Pluggable
• Operating Case Temperature Industrial: -40°C~+85°C
• Compliant with GBIC Specification Rev. 5.5

Applications
• WDM GBE Links
• SONET/SDH Equipment Interconnect
• Fiber Channel Links

Regulatory Compliance
Feature Standard Performance
Electrostatic Discharge (ESD) to the Electrical Pins MIL-STD-883E Method 3015.7 Class 1(>500 V) Isolation with the case
Electromagnetic Interference (EMI) FCC Part 15 Class B Compatible with standards
Laser Eye Safety FDA 21CFR 1040.10 and 1040.11 EN60950, EN (IEC) 60825-1,2 Compatible with Class I laser product. Compatible with T üV standards
Component Recognition UL and CUL UL file E317337
Green Products RoHS RoHS6
Absolute Maximum Ratings
Parameter Symbol Min. Max. Unit
Storage Temperature TS -40 +85 °C
Supply Voltage Vcc 0 6 V
Recommended Operating Conditions
Parameter Symbol Min. Typ. Max. Unit
Operating Case Temperature TA 
-40   +85 °C
Power Supply Voltage Vcc 4.75
3.15
5
3.3
5.25
3.45
V
V
Power Supply Current Icc     300 mA
Surge Current ISurge     +30 mA
Baud Rate     1.25   GBaud
Performance Specifications - Electrical
Parameter Symbol Min. Typ. Max. Unit Notes
Transmitter            
LVPECL Inputs (Differential) Vin 400   2500 mVp AC coupled inputs
Input Impedance (Differential) Zin 85 100 115 ohms Rin > 100 kohms @ DC
Tx_DISABLE Input Voltage - High   2   Vcc+0.3 V  
Tx_DISABLE Input Voltage - Low   0   0.8 V  
Tx_FAULT Output Voltage - High   Vcc-0.5   Vcc+0.3 V Io = 400μA; Host Vcc
Tx_FAULT Output Voltage - Low
  0   0.5 V Io = -4.0mA
Receiver            
LVPECL Outputs (Differential) Vout 400 800 1200 mVpp AC coupled outputs
Output Impedance (Differential) Zout 85 100 115 ohms  
Rx_LOS Output Voltage - High   Vcc-0.5   Vcc+0.3 V lo = 400μA; Host Vcc
Rx_LOS Output Voltage - Low   0   0.8 V lo = -4.0mA
MOD_DEF ( 0:2 ) VoH
VoL
2.5
0
 
0.5
V
V
With Serial
ID
Optical and Electrical Characteristics
Parameter Symbol Min. Typ. Max. Unit
9μm Core Diameter SMF  /  ASG-LX
    10
km
Data Rate
  1.25   Gbps
Transmitter          
Centre Wavelength λc
1270 1310 1350 nm
Spectral Width (RMS) σ     3
nm
Average Output Power  /  ASG-LX
P 0ut
-9   -3
dBm
Extinction Ratio EX 9     dB
Rise/Fall Time (20%~80%) tr/tf     260 ns
Output Optical Eye ITU-T G.957 Compliant
       
Data Input Swing Differential V IN 500   2000 mV
Input Differential Impedance ZIN 90 100 110 Ω

TX Disable - Disable
                - Enable

  2.0
0
  VCC+0.3
0.8
V
V
TX_Fault - Fault
             - Normal
  2.0
0
  VCC+0.3
0.8
V
V
TX_Disable Assert Time t_off     10 us
Receiver          
Centre Wavelength λc 1100   1600 nm
Sensitivity  /  ASG-LX
PIN     -20 dBm
Output Differential Impedance P IN 90 100 110 Ω
Data Output Swing Differential VOUT 370   2000 mV
Rise/Fall Time Tr/tf     2.2 ns
LOS De-Assert LOSD     -25 dBm
LOS Assert LOSA -40     dBm

LOS - High
       - Low

  2.0
0
  VCC+0.3
0.8
V
V

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems GBIC-, SFP-, XFP-, XENPAK-Transceiver
Category GBIC Modules
Mediaobjects