10/100/1000Base-T (RJ-45) [100 m] to (2) 100/1000Base-X SFP Slots (empty)

Article ID
C3231-1040
Excl. 19% VAT
Delivery time
5-10 working days

The ION C3230 is a managed multi-service Network Interface Device (NID) module that provides an interface between 10/100/1000Base-T ports and 1000Base-SX/LX ports, allowing users to provide SLA-assurance and advanced fault management while integrating fiber optic cabling into 10/100/1000 copper environments. As a remotely managed device, the C3230 can be managed individually via an IP address or it can be managed by the ION Management Module when installed in a managed ION chassis. With advanced features like IEEE 802.1ag Service OAM, IEEE 802.3ah Link OAM, ITU Y.1731 Performance Monitoring, VLAN, QoS, SSH/SSL, jumbo frame support, and bandwidth allocation, the C3230 provides various methods for secure delivery of business Ethernet and mobile backhaul deployments.

Features

  • MEF 9, 14 and 21 certified
  • IEEE 802.3ah Link OAM
  • ITU Y.1731
  • IEEE 802.1ag Service OAM
  • 10K Jumbo Frame Support
  • Two selectable Remote Management modes:
    • IP-Based Remote Management
    • In-Band (remote device managed by local peer)
  • Auto-MDI/MDIX
  • Auto-Negotiation
  • Pause
  • Link Pass Through
  • Far-End-Fault (FEF)
  • Remote Loopback
  • Field Upgradeable Firmware
  • IEEE 802.1p QoS packet classification
  • IPv4 IP TOS, DiffServ and IPv6 traffic class QoS classification
  • IEEE 802.1Q VLAN and double VLAN tagging with 4096 VIDs
  • DHCP client
  • SNTP
  • TFTP
  • RADIUS client
  • RMON counters for each port
  • Bandwidth profiling
  • DMI Optical Management
  • Cable diagnostic function for copper ports
  • SSH
  • Telnet
  • Command Line Interface (CLI)
  • Web management
  • Focal Point Management
  • SNMP v1, v2c, and v3
  • USB port for basic setup
  • Management VLAN

    Standards

    • IEEE 802.3
    • IEEE 802.3ah
    • IEEE 802.1p
    • IEEE 802.1Q
    • IEEE 802.1ag

    Data Rate

    • Copper: 10/100/1000 Mbps
    • Fiber: 1000 Mbps

    Filtering Addresses

    • 8K MAC Addresses

    Max Frame Size

    • 10,240 bytes

    Dimensions

    • Width: 3.25” [82 mm]
    • Depth: 6.5” [165 mm]
    • Height: 1″ [25 mm]

    Power Input

    • 100-240 VAC,1A

    Power Output

    • 12 VDC, 1.25A

    Environment

    • Environment specs are dependent on the chassis chosen
    • Operating: 0°C to 50°C
    • Humidity: 5% to 95% (non-condensing)
    • Altitude: 0 – 10,000 ft.

    Weight

    • 2 lbs. [0.90 kg]

    Certifications

    • EN55022 Class A, EN55024, UL60950,CE Mark

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects