We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
10/100/1000Base-T (RJ-45) to 1000Base-SX, multimode SC, [62.5/125 um: 220 m/722 ft.] [50/125 um: 550 m/1804 ft.] Link Budget: 7.5 dB
Article ID
M/GE-ISW-SX-01
The M/GE-ISW Series is an hardened Gigabit Ethernet Mini media converter that provides cost effective media conversion between 10/100/1000Base-T ports and 1000Base-SX/LX ports for hardened or outdoor environments. With its supported operating temperature range of -40°C to +75°C, the Mini offers a space saving alternative for converting copper to fiber in extreme environments.
Features
- Unit & Port LEDs allow for quick status information
- Auto-Negotiation
- Fixed Full-Duplex on Fiber
- Auto-MDI/MDIX on copper port
- Active Link Pass Through
- Jumbo Frame (up to 10240Bytes)
- Supports DC and AC Input Power via terminal block
- If the voltage of your power source doesn’t match the device input power, external power supplies are available
- Includes barrel connector pig-tail cable
- Multiple mounting options
- DIN Rail clip and Velcro included
- Wall mount bracket sold separately
- Overload Current Protection
- Reverse Polarity Protection
- IEEE 802.3
- IEEE 802.3u
- IEEE 802.3ab
- IEEE 802.3z
- IEEE 802.3x
- 10/100/1000Mbps
- 10240 bytes
- PWR (Power): (below RJ-45) ON = Lit for normal operation
- FX-Link/Act (Fiber Link/Activity): (Upper Left on RJ-45) On = link; Flashing = Activity
- TX-Link/Act (Copper Link/Activity): (Upper Right on RJ-45) On = link; Flashing = Activity
- Width: 1.8” [46 mm]
- Depth: 3.3” [85 mm]
- Height: 0.85” [22 mm]
- 1.2 Watts
- 2-pin terminal block Unit accepts 12 – 48 VDC or 24 – 36VAC (External power supplies sold separately)
- IP20
- Operating: -40°C to +75°C
- Storage: -40°C to +85°C
- Humidity: 5% to 95% (non-condensing
- Altitude: 0 – 10,000 ft.
- 0.40 lbs. [0.18 kg]
- Greater than 41,680 hours (MIL-HDBK-217F)
- Greater than 114,580 hours (Bellcore7 V5.0)
- FCC Class A, CISPR22/EN55022 Class A, EN55034, CE Mark
- Lifetime
Standards
Data Rate
Max Frame Size
Status LEDs
Dimensions
Power Consumption
Power Input
Ingress Protection
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Mediaobjects | |
Form factor | Stand-alone Media Converter |
Media Converter type | Basic Conversion/Compact Mini |
Protocol | Ethernet, Fast Ethernet, Gigabit Ethernet |
Type of conversion | Copper to Fiber |
Environment | Extended Temperature Range/Industrial Grade |