10/100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1310nm single mode (LC)[20 km/12.4 mi.] Link Budget: 17.3 dB

Article ID
C2210-1019
Excl. 19% VAT
Delivery time
5-10 working days

The ION C2210 is a media converter module that provides an interface between 10/100Base-TX ports and 100Base-FX ports, allowing users to integrate fiber optic cabling into 10/100 copper environments. Operating at Layer 2, the data link layer, this converter not only converts copper to fiber, it also provides rate conversion allowing legacy 10Base-T copper devices to connect to 100Base-FX fiber. The ION C2210 is a manageable device when installed in a managed ION chassis.

Features

  • Auto-Negotiation of speed and duplex on TP port
  • Auto-MDI/MDIX on TP port
  • Link Pass Through (LPT)
  • Far-End-Fault (FEF) detection
  • Pause (Software Controlled)
  • Automatic Link Restoration
  • Field Upgradeable Firmware
  • Can be used in any ION Platform Chassis
  • Standards based, will link with any Standard 10/100Base-TX and any Standard 100Base-FX ports

Manageable Features

  • Report converter status to chassis management software:
    • TP and Fiber Link Status
    • Hardware switch settings
    • Copper Port Speed
    • TP and Fiber Port Duplex
    • Fault condition
  • Write operation includes:
    • Power on/off device
    • Auto-Negotiation enable/disable
    • Force 10 Mbps or 100 Mbps
    • Force half or full-duplex
    • Select advertising modes when
    • Auto-Negotiation is enabled
    • LPT enable/disable
    • FEF enable/disable
    • Pause enable/disable
    • Auto-MDI/MDIX enable/disable

Note: Manageable Features are available when used in an ION Platform chassis along with an ION Management Module.

    Standards

    • IEEE 802.3u
    • IEEE 802.3x

    Data Rate

    • 10 Mbps; 100 Mbps Layer 2

    MAC Address Table

    • 1K

    Frame Buffer Memory

    • 512 Kbits

    Max Frame Size

    • 2048 bytes

    Switch

    • SW1: Auto-Negotiation (UP = enabled)
    • SW2: Forced 100 Mbps/10 Mbps with Auto-Neg. off (UP = 100 Mbps)
    • SW3: Forced Full/Half-Duplex with Auto-Neg. off (UP = Full)
    • SW4: Full/Half-Duplex on fiber port (UP = Full)
    • SW5: Auto-MDI/MDIX on UTP (UP = enabled)
    • SW6: Link Pass Through (UP = enabled)

    Internal Jumper

    • Auto-MDI/MDIX: Enable/Disable

    Jumper

    • Hardware: Mode of operation is determined by the settings on the 4-position switch
    • Software: Mode of operation is determined by the most recently saved on-board microprocessor settings

    Status LEDs

    • FD (Fiber Duplex): ON= Full-duplex on fiber
    • LACT (Fiber Link/Activity): ON = Fiber Link
    • PWR (Power): ON=Connection to powered backplane
    • (TP. Duplex/Link): Yellow = Half duplex, Green = Full-Duplex
    • (TP. Speed): Yellow = 10Mbps, Green = 100 Mbps

    Dimensions

    • Width: 0.86” [22 mm]
    • Depth: 6.5” [165 mm]
    • Height: 3.4”[86 mm]

    Power Consumption

    • 2.5 Watts, 200 mA @ 13.9 VDC

    Environment

    • Environment specs are dependent on the chassis chosen
    • Operating: 0°C to 50°C
    • Humidity: 5% to 95% (non-condensing)
    • Altitude: 0 – 10,000 ft.

    Weight

    • 1 lb. [0.45 kg]

    MTBF

    • Greater than 250,000 hours (MIL-HDBK-217F)
    • Greater than 667,500 hours (Bellcore)

    Certifications

    • CISPR/EN55022 Class A, FCC Class A, CE Mark, EN55024

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Category Media Converters
Mediaobjects
Form factor Slide-in Media Converter
Protocol Ethernet, Fast Ethernet
Type of conversion Copper to Fiber
Carrier Ethernet No