We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
1000Base-T (RJ-45) [100 m/328 ft.] to 1000Base-X SFP Slot (empty)
Article ID
C3110-1040
The ION C3110 is a media converter module that provides an interface between 1000Base-T ports and 1000Base-SX/LX ports, allowing users to integrate fiber optic cabling into 1000Base-T copper environments.
Operating at Layer 1, the physical layer, data is passed through the converter at line speed, making it ideal for applications where low latency is essential. The ION C3110 is a manageable device when installed in a managed ION chassis.
Features
- Copper and Fiber Auto-Negotiation
- Auto-MDI/MDIX on TP port
- Transparent Link Pass Through
- Remote Fault Detect
- Loopback
- Pause
- Automatic Link Restoration
- Field Upgradeable Firmware
- Can be used in any ION Platform Chassis
- Cost effective fiber deployment by pairing C3110 with lower cost 1000Base-T switches, offering the benefits of fiber without the high costs
- Standards based, will link with any standard 1000Base-T and any standard 1000Base-SX or LX ports
Manageable Features
- Report converter status to chassis management software:
- Copper and Fiber link/receive status
- Hardware switch settings
- Receive error count
- Write operation includes:
- Write operation enable/disable
- Power on/off device
- Auto-Negotiation enable/disable
- Remote Fiber Fault Detect
- Link Pass Through enable/disable
- Pause enable/disable
- Symmetric Pause
- Asymmetric TX Pause
- Asymmetric RX Pause
Note: Manageable Features are available when used in an ION Platform chassis along with an ION Management Module.
- IEEE 802.3ab
- IEEE 802.3z
- IEEE 802.3 2000
- 1000 Mbps, Layer 1
- SW1: Remote Fiber Fault Detect
- SW2: Pause (symmetric)
- SW3: Pause (asymmetric)
- SW4: Transparent ink Pass Through (Up=Enabled)
- SW5: Fiber Auto-Negotiation (Down=Enabled)
- SW6: Loopback
- Hardware: Mode of operation is determined by the settings on the 4-position switch
- Software: Mode of operation is determined by the most recently saved on-board microprocessor settings
- LKF (fiber link): On = Fiber Link, blinking activity
- PWR (Power): On = Connection to powered backplane
- TP LED 1 (Copper Link): On = Link, blinking activity
- TP LED2 (Copper Duplex): On = Full-Duplex
- Width: 0.86” [22 mm]
- Depth: 6.5” [165 mm]
- Height: 3.4” [86 mm]
- 3.6 Watts, 300mA @ 112 VDC
- Environment specs are dependent on the chassis chosen
- Operating: 0°C to 50°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 1 lb. [0.45 kg]
- Greater than 250,000 hours (MIL-HDBK-217F)
- Greater than 667,500 hours (Bellcore)
- CISPR/EN55022 Class A, FCC Class A, CE Mark, EN55024
- Lifetime
Standards
Data Rate
Switch
Jumper
Status LEDs
Dimensions
Power Consumption
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Mediaobjects | |
Form factor | Slide-in Media Converter |
Protocol | Gigabit Ethernet |
Type of conversion | Copper to Fiber |
Carrier Ethernet | No |