1000BASE-T TO 1000BASE-SX/LX, MM, SC, 220M- UK

Article ID
SGETF1013-110-UK
Excl. 19% VAT
Delivery time
5-10 working days

1000Base-T (RJ-45) [100 m/328 ft.]
to 1000Base-SX 850nm multimode (SC)
[62.5/125 µm fiber: 220 m/722 ft.] Link Budget:
7.0 dB [50/125 µm fiber: 550 m/1804 ft.]
Link Budget: 7.0 dB

Description

The SGETF Series is a stand-alone media converter that provides an interface between 1000Base-T ports and 1000Base-SX/LX ports, allowing users to integrate fiber optic cabling into 1000Base-T copper environments. Operating at Layer 1, the physical layer, data is passed through the converter at line speed, making it ideal for applications where low latency is essential.

Features

  • Auto-MDI/MDIX
  • Copper & Fiber Auto-Negotiation
  • Transparent Link Pass Through
  • Automatic Link Restoration
  • Pause
  • Remote Fault Detect

Show product on manufacturers website: https://www.lantronix.com/products/


More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects