We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
1000Base-SX 850nm multimode (LC) with DMI [62.5/125 μm: 220 m/722 ft.] Link Budget: 8.5 dB [50/125 μm: 550 m/1804 ft.] Link Budget: 8.5 dB; UL Listed
Article ID
TN-SFP-GE-S
Features
- Extended operating temperature -40°C to +85°C
- IEEE 802.3
- Width: 0.52” [13 mm]
- Depth: 2.18” [55 mm]
- Height: 0.33” [8 mm]
- 0.66 Watts
- 3.3V
- Operating: -40°C to 85°C
- IEC-60825, FDA 21, CFR 1040.10 and 1040.11; UL Listed (specific SKUs only)
- Lifetime
Standards
Dimensions
Power Consumption
Power Input
Environment
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Mediaobjects |