We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
100Base-FX 1310nm single mode (LC) with DMI [40 km/24.9 mi.] Link Budget: 25.0 dB
Article ID
TN-GLC-FE-100EX-RGD
Applications include: Fast Ethernet Switches & Routers, Fiber Channel Switch Infrastructure, xDSL Applications, and Metro Edge Switching.
Features
- Hot-Pluggable SFP Footprint Duplex LC Optical Transceiver
- Compliant with SFP Multi-Sourcing Agreement (MSA)
- Compliant with 100Base-FX
- Compliant with Intermediate-Reach SONET OC-3/SDH STM-1 (S-1.1)
- Can be used on Optical Line Converter xFMFF4040-100
- IEEE 802.3
- IEEE 802.3ah
- Width: 0.52” [13 mm]
- Depth: 2.18” [55 mm]
- Height: 0.33” [8 mm]
- 1.0 Watts
- 3.3V
- Operating: 0°C to 70°C
- Storage: -40°C to 85°C
- TN-GLC-xxx-RGD
- Operating: -40°C to 85°C
- Storage: -40°C to 100°C
- IEC-60825, FDA 21, CFR 1040.10 and 1040.11; UL Listed (specific SKUs only)
- Lifetime
Standards
Dimensions
Power Consumption
Power Input
Environment
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Mediaobjects |