We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
10GBase-LR/LW/10G Fiber Channel, SFP+ with DMI single mode (LC) 1470nm [80 km/49.8 mi.] Link Budget: 24.0 dB
Article ID
TN-CWDM-10G-1470-80
Applications include: 10G Ethernet Switches and Routers, xDSL Applications, and Metro Edge Switching.
Features
- Compliant with 10GBase-ER/EW
- SFF-8472 Digital Diagnostic Function (DMI)
- Maximum Link Length of 80 km
- RoHS Compliant
- SFP+ Optical Transceiver with duplex LC connector
- Single +3.3 V Power Supply
- IEEE 802.3ae
- -5.5nm < λc < +7.5nm
- Width: 0.52” [13 mm]
- Depth: 2.18” [55 mm]
- Height: 0.33” [8 mm]
- +5V, 3.3V
- Operating: 0°C to 70°C
- Storage: -40°C to 85°C
- IEC-60825, FDA 21, CFR 1040.10 and 1040.11
- Lifetime
Standards
Output Wavelength
Dimensions
Power Input
Environment
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Mediaobjects |