tde

10GBASE-LR XFP Module SM LC 10km data range (1310nm) Cisco compatible

Article ID
TDE-XFP-10G-LR
Delivery time
5-10 working days
10GBASE-LR XFP Module SM LC 10km data range (1310nm) Cisco compatible

Features
• Supports 9.95Gb/s to 11.1Gb/s bit rates
• Hot-pluggable XFP footprint
• Maximum link length of 10km
• Uncooled 1310nm EML/DFB laser.
• Duplex LC connector
• Power dissipation <2.5W
• Built-in digital diagnostic functions
• Temperature range -5°C to 70°C

Applications
• SONET OC-192 SR-1, SDH STM I-64.1 at 9.953Gbps
• 10GBASE-LR/LW 10G Ethernet
• 1200-SM-LL-L 10G Fibre Channel
• 10GE over G.709 at 11.09Gbps
• OC192 over FEC at 10.709Gbps

Regulatory Compliance
FeatureStandardPerformance
Electrostatic Discharge (ESD) to the Electrical Pins MIL-STD-883E Method 3015.7 Class 1(>500 V) Isolation with the case
Electromagnetic Interference (EMI) FCC Part 15 Class B Compatible with standards
Laser Eye Safety FDA 21CFR 1040.10 and 1040.11 EN60950, EN (IEC) 60825-1,2 Compatible with Class I laser product. Compatible with T üV standards
Component Recognition UL and CUL UL file E317337
Green Products RoHS RoHS6
Absolute Maximum Ratings
ParameterSymbolMin.Max.Unit
Maximum Supply Voltage 1 Vcc3 -0.5 4.0 V
Maximum Supply Voltage 2 Vcc5 -0.5 6.0 V
Storage Temperature TS -40 85 °C
Case Operating Temperature TOP -5 70 °C
Recommended Operating Conditions
ParameterSymbolMin.Max.Unit
Operating Temperature TOP -5 70 °C
Supply Voltage 1 Vcc3 3.13 3.45 V
Supply Voltage 2 Vcc5 4.75 5.25 V
Electrical Characteristics
 ParameterSymbolMin.Typ.Max.UnitNotes
  Main Supply Voltage Vcc5     5.25 V  
  Supply Voltage #2 Vcc3     3.45 V  
  Supply Current – Vcc5 supply Icc5     250 mA  
  Supply Current – Vcc3 supply Icc3     500 mA  
  Module total power P     2.5 W  
Transmitter Input differential impedance RIN   100   Ω 1
  Differential data input swing Vin, pp 120   820 mV  
  Transmit Disable Voltage VD 2.0   Vcc V  
  Transmit Enable Voltage VEN GND   GND+ 0.8 V  
  Transmit Disable Assert Time       10 us  
Receiver Differential data output swing Vout, pp 340 650 850 mV  
  Data output rise time tr     38 ps 2
  Data output fall time tf     38 ps 2
  LOS Fault VLOS fault Vcc – 0.5   VccHOST V 3
  LOS Normal VLOS norm GND   GND+0.5 V 3
  Power Supply Rejection PSR         4

Notes:
1. After internal AC coupling.
2. 20 – 80 %
3. Loss Of Signal is open collector to be pulled up with a 4.7k – 10kohm resistor to 3.15 – 3.6V. Logic 0 indicates normal operation; logic 1 indicates no signal detected.
4. Per Section 2.7.1. in the XFP MSA Specification.

Optical Characteristics
 ParameterSymbolMin.Typ.Max.Unit
Transmitter Optical output Power
Optical Wavelength
P
λ
-6
1290
  0
1330
dBm
nm
  Optical Extinction Ratio ER 6     dB
  Sidemode Supression ratio SSRmin     30 dB
  Average Launch power of OFF transmitter POFF -30     dBm
  Tx Jitter Txj Compliant with each
standard requirements
     
Receiver Receiver Sensitivity (OMA) at 10.7Gb/s RSENS     -14.5 dBm
  Maximum Input Power PMAX +0.5     dBm
  Optical Center Wavelength λC 1270   1600 nm
  Receiver Reflectance Rrx     -14 dB
  LOS De-Assert LOSD     -18 dBm
  LOS Assert LOSA -32     dBm
  LOS Hysteresis   1     dB
Compliant with each standard requirements

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems GBIC-, SFP-, XFP-, XENPAK-Transceiver
Category XFP Modules
Mediaobjects