tde

10GBASE-SR XENPAK Module MM SC 300m data range (850nm) Cisco compatible

Article ID
TDE-XENPAK-10GB-SR
Delivery time
5-10 working days
10GBASE-SR XENPAK Module MM SC 300m data range (850nm) Cisco compatible

Features
• Up to 10GBd bi-directional data links
• Compliant with IEEE 802.3ae, 10GBASE-SR application
• Compliant with XENPAK MSA
• 850nm VCSEL laser
• PIN Photo-detector
• XAUI electrical interface: 4 lanes at 3.125GBd
• Hot Z-Pluggable
• SC Connectors
• Up to 300m on MMF
• Power Supply: 5V/3.3V/Adaptable Power Supply (APS: 1.2V)
• RoHS Compliance
• Operating temperature range: 0°C to 70°C

Applications
• 10GBd Ethernet

Absolute Maximum Ratings
ParameterSymbolMin.Max.UnitRemarks
Storage Ambient Temperature TS -40 85 °C  
Supply Voltage (3.3V) V3 0 4 V  
Supply Voltage (APS) VAPS 0 1.5 V  
Optical Receiver Input PIMAX   1 dBm Average
General Specifications
ParameterSymbolMin.Typ.Max.UnitRemarks
Data Rate DR   10.3125   GBD  
Bit Error Rate BER     10−12    
Total Power Consumption P     2.2 W  
Supply Voltage (+3.3V) VCC3 3.14 3.3 3.47 V Operating Environment
Supply Voltage (APS) VCCAPS 1.152 1.2 1.248 V Operating Environment
Supply Current (+3.3V) ICC3     300 mA  
Supply Current (APS) ICCAPS     1000 mA  
Case Operating Temperature TC 0   70 °C  
Link Distances
ParameterFiber Type
Modal Bandwidth at 850nm (MHz-km)Distance Range (m)
10.3 GBd 62.5/125um MMF 160 2-26
10.3 GBd 62.5/125um MMF 200 2-33
10.3 GBd 50/125um MMF 400 2-66
10.3 GBd 50/125um MMF 500 2-82
10.3 GBd 50/125um MMF 2000 2-300
Optical Characteristics - Transmitter
ParameterSymbolMin.Typ.Max.UnitRemarks
Optical Wavelength λ 840 850 860 nm  
Launch Power POUT -7.3   -1.3 dBm Average
Launch Power in OMA POUT_OMA -4.3   -2.8 dBm  
Launch Power of OFF Transmitter POUT_OFF     -30 dBm Average
Side Mode Suppression Ratio SMSR 30     dB  
Spectral Width (RMS) Δλ     0.45 nm  
Optical Extinction Ratio ER 3     dB  
Optical Modulation amplitude OMA 525     uW  
Optical Return Loss Tolerance ORLT     12 dB  
Relative Intensity Noise RIN     -128 dB/Hz  
Transmitter Dispersion Penalty TDP     3.9 dB  
Eye Mask Definition           According to IEEE 802.3ae and 10GBASE-SR
Optical Characteristics - Receiver
ParameterSymbolMin.Max.UnitRemarks
Center Wavelength Range λC 840 860 nm  
Optical Input Power PIN -9.9 -1 dBm Average, Informative
Receiver Sensitivity in OMA PIN_OMA   -11.1 dBm Informative
Stressed Receiver Sensitivity PIN_S   -7.5 dBm  
Receiver Reflectance TRRX   -12 dB  
Receiver electrical 3dB upper cutoff frequency FR   12.3 Ghz  
Electrical Characteristics - DC
 ParameterSymbolMin.Typ.Max.UnitRemarks
A. 1.2V COMS I/O DC Characteristics (PRTAD; LASI; RESET; TX_ON/OFF) External Pull-Up Resistor For Open Drain RPU 10   22  
  Output High Voltage VOH 1     V  
  Output Low Voltage VOL     0.15 V  
  Input High Voltage VIH 0.84   1.2 V  
  Input Low Voltage VIL     0.36 V  
  Input Pull-Down Current IPD 20   120 uA VIN=1.2V
B. XAUI I/O DC Charateristics (TXLANE[0..3]; RXLANE[0..3]) Differential Input Amplitude (pk–pk) VIN_XAUI 200   1600 mV AC Coupled
  Differential Output Amplitude (pk–pk) VOUT_XAUI 800   1600 mV AC Coupled
C. MDIO I/O DC Charateristics (MDIO; MDC) Output Low Voltage VOL     0.2 V IOL=100uA
  Output Low Current IOL     4 mA  
  Input High Voltage VIH 0.84   1.2 V  
  Input Low Voltage VIL     0.36 V  
  Pull-Up Supply Voltage VPU   1.2   V  
  Input Capacitance CIN     10 pF  
  Load Capacitance CLOAD     470 pF  
  External Pull-Up Resistance RPU 200     Ω  
Electrical Characteristics - AC
 ParameterSymbolMin.Typ.Max.UnitRemarks
A. XAUI Input AC Characteristics (TXLANE[0..3]) Baud Rate BRXAUI_IN   3.125   GBd  
  Baud Rate Tolerance BRTOL_XAUI -100   100 ppm  
  Differential Input Impedance ZIN_XAUI   100   Ω  
  Differential Return Loss RLIN 10     dB 100 MHz to 2.5 GHz
  Input Differential Skew TIN_SKEW     75 ps Crossing Point
  Jitter Amplitude Tolerance JXAUI_TO     0.65 UIPP IEEE 802.3ae
B. XAUI Output AC Charateristics (RXLANE[0..3]) Baud Rate BRXAUI_OUT   3.125   GBd  
  Baud Rate Variation BRXAUI_VAR -100   100 ppm  
  XAUI Eye Mask (far-end) TOUT_SKEW         According to IEEE 802.3ae
  Output Differential Skew       15 ps  
  Output Differential Impedance ZOUT_XAUI   100   Ω  DC
  Differential Output Return Loss RLOUT  10     dB 100 MHz to 2.5 GHz
  Total Jitter TJXAUI       UI Near-end No pre-equalization
1 UI=320 ps
  Deterministic Jitter DJXAUI       UI Near-end No pre-equalization
1 UI=320 ps
C. Power-On Reset Charateristics Power-On Reset and TX_ONOFF Charateristics           According to XENPAK MSA Issue
D. MDIO I/O AC Charateristics (MDIO; MDC) MDIO Data Hold Time THOLD 10     ns  
  MDIO Data Setup Time TSU 10     ns  
  Delay from MDC Rising Edge to MDIO Data Change TDELAY     300 ns  
  MDC Clock Rate fMAX     2.5 MHz  
Digital Diagnostic
ParameterSymbolMin.Max.Unit
Temperature Monitor TMON -5 +5 °C
Laser Bias Monitor IMON -10 10 %
TX Power Monitor PTX -3 +3 dBm
RX Power Monitor PRX -3 +3 dBm

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems GBIC-, SFP-, XFP-, XENPAK-Transceiver
Category XENPAK Modules
Mediaobjects