We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
10GBase-ZR/1000Base-ZX, SFP+ with DMI single mode (LC) 1532.68nm 195.60THZ [80 km/49.7 mi.] Link Budget: 22.0 dB
Article ID
TN-10GSFP-LR8M-D56
Features
- SFP+ Optical Transceiver with duplex LC connector
- 1G/10G Small Form-Factor Pluggable (SFP+) MSA compliant
- Compliant with 10GBase-ER/ZR
- Compliant with 1000Base-LX/ZX
- SFF-8472 Digital Diagnostic Function (DMI)
- SFF-8431 and SFF-8432 Compliant
- Maximum Link Length of 80KM
- Single +3.3 V Power Supply
- Lower power dissipation < 1.5 Watts
- RoHS Compliant
- IEEE 802.3
- IEEE 802.3ae
- IEEE 802.3z
- Width: 0.52” [13 mm]
- Depth: 2.18” [55 mm]
- Height: 0.33” [8 mm]
- 3.3V
- Operating: 0°C to 70°C
- Operating: -40°C to 85°C
- IEC 60825-1, FDA CDRH 21-CFR 1040.10 Class 1
- Lifetime
Standards
Dimensions
Power Input
Environment
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Mediaobjects |