24VDC, 10 Watts – DIN Rail Mount

Article ID
25135
Excl. 19% VAT
Delivery time
5-10 working days

24VDC, 10 Watts – DIN Rail Mount

Features

  • Universal AC input range
  • Protected against:
    • Overload
    • Over Voltage
  • Convection air cooling
  • DIN Rail mountable
  • UL 508 approved
  • Full load burn in test
  • RoHS compliant

    Power Output

    • Voltage: 24VDC
    • Current Rating: .42A
    • Power Rating: 10 Watts
    • Ripple & Noise Max: 150mVp-p
    • Voltage Tolerance: ±2.0%
    • Line Regulation: ±1.0%
    • Load Regulation: ±2.0%
    • Setup, Rise Time: 1000ms, 30ms
    • Hold Up Time: 25ms/115VAC

    Power Input

    Protection

    • Overload: 105% Rated Output
    • Overvoltage: 27.6~32.4V

    Dimensions

    • Width: 0.89” [22.5 mm]
    • Depth: 3.94” [100 mm]
    • Height: 3.54” [90 mm]

    Environment

    • Operating: -20°C to 70°C
    • Storage: -40°C to 85°C
    • Humidity: 20% to 90% (non-condensing)

    Weight

    • 0.37 lbs. [0.17 kg]

    MTBF

    • 584Khrs

    Certifications

    • Safety: UL508, TUV EN60950-1, NEC Class 2/LPS
    • EMC Emissions: EN55011, EN55022, CISPR22, EN61204-3 Class B, EN61000-3-2, EN61000-3-3
    • EMC Immunity: EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, EN61000-4-11, EN55024, EN61000-6-1, EN61204-3 A IEC60068-2-6 (Vibration)

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Category Network Switches
Mediaobjects