tde

tBL® - DIN rail splice housing MM 3x SC Duplex OM4, splice ready prepared

Article ID
TBL-H06-03SCD50-4S
Excl. 19% VAT
Delivery time
5-10 working days
tBL® - DIN rail splice housing MM 3x SC Duplex OM4, splice ready prepared
Pre-mounted 3 SC duplex adapters MM
6 SC Fiber pigtails 50/125µ OM4 2.0 meters, splice ready prepared
6 Crimp Splice protectors
1 Splice cassette
1 Splice holder
1 Cabel entry vertical
1 Mounting clip (for mounting on rail housing)
1 Gland M20 for cable entry
Alternative pre-mounted

TBL-H06-xxSCD50-4yz (see below)

xx (01 - 06) quantity of adapters
y (S)plice ready prepared
z With(O)ut Crimp Splice protectors

tBL® - DIN rail splice housing, basic housing

Housing Alu-sheet, 1 mm
Dimensions 141.4 x 141 x 42.8 mm
Colour powdered in RAL 9005 (black)

tBL® - FO Front panel 3U 8HP 6x SC Duplex for DIN rail splice housing

Front panel Alu-sheet
  incl. labeling strip
Configuration Attachment up to 6x SC Duplex, 6x LC Quad (6x LCD), 6x ST Duplex adapters

SC Duplex Adapter Zirconia Straight Split with Flange, magenta

Type SC Duplex
Application Multimode OM4
Design One-Piece with flange
Connector style SC Duplex
Color Magenta
Material Plastic
Sleeve Zirconia Straight Split
Shutter --
Manufacturer tde

FO SC Simplex Connector tde class C for 50/125µ OM4 fiber

Connector Type SC Simplex
Housing Plastic, Magenta
Ferrule Zirconia Straight Split, Spring-loaded Axially
Ferrule Hole 127 µm
Mating Cycles 1.000
Operating Temperature -40°C up to +75°C
Strain Relief to 150 N
Manufacturer tde
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM4 SC 850 nm ≤ 0.25 dB 0.45 dB 30 dB

FO Cables

Tight Buffer Low smoke (IEC 61034 and EN 50268) and free of halogens (LS0H)
  Non corrosive after IEC 60754-2 and EN 50267
  Flame resistent after IEC 60332-3C and EN 50266-2-4
  Completly dry design
  Free from metal, no grounding problems and potential differences
  Tight Buffer for simple and direct connector mounting

 

Characteristics
Fiber Count 1 (Tight Buffer)
Core-Ø 0.9 mm
Coreweight 1 kg/km
Min. Bending radius - Installation 30 mm
Min. Bending radius - Operation 30 mm
Removal 1500 mm

Fire load

0.15 MJ/m

Temperature range - Installation

-5 to +50°C

Temperature range - Operation

-20 to +60°C

Temperature range - Transport / Lagerung

-25 to +70°C

Corning FO ClearCurve® 50/125µ OM4 multimode fiber

Type Corning ClearCurve® 50/125µ OM4 multimode fiber
Optimized Data Rate over Distance 40/100 Gb over 170 m*
10 Gb/s over 550 m
1 Gb/s over 1100 m
Standard Compliance ISO/IEC 11801: type OM4 fiber**
IEC 60793-2-10: type A1a.3 fiber**
TIA/EIA: 492AAAD
ITU: ITU G651.1
* Distances specified in the 40G/100G per IEEE 802.3ba standard are 150m on OM4 and 100m on OM3; Corning fibers are manufactured to tighter dispersion specifications and thereby support the extended distances shown in the table (assuming cable attenuation ≤3.0 dB/km and same 1.0 dB of connector loss for OM3 that the standard requires for OM4)
** Assumes IEC draft standard is harmonized with 492AAAD which was approved by TIA
Optical Specifications
Bandwidth High Performance EMB* (MHz.km): 4700 at 850 nm only
Legacy Performance EMB** (MHz.km): 3500 at 850 nm / 500 at 1300 nm
Attenuation At 850 nm max. ≤ 2.3 dB/km
At 1300 nm max. ≤ 0.6 dB/km
Macrobend Loss Mandrel Radius (mm): 37.2 / 15 / 7.5
Number of Turns: 100 / 2 / 2
Induced Attenuation (dB) at 850 nm: ≤ 0.05 / ≤ 0.1 /  0.2 
Induced Attenuation (dB) at 1300 nm: ≤ 0.15 / ≤ 0.3 / ≤ 0.5
Numerical Aperture 0.200 ± 0.015
* Ensured via miniEMBc, per TIA/EIA 455-220A and IEC 60793-1-49, for high performance laser-based systems (up to 10Gb/s)
** OFL BW, per TIA/EIA 455-204 and IEC 60793-1-41, for legacy and LED-based systems (typically up to 100 Mb/s)
Dimensional Specifications
Core Diameter 50.0 ± 2.5 µm
Cladding Diameter 125.0 ± 1.0 µm
Core-Clad Concentricity ≤ 1.5 µm
Cladding Non-Circularity ≤ 1.0%
Core Non-Circularity ≤ 5.0%
Coating Diameter 242 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental
Enviromental TestTest ConditionInduced Attenuation 850 nm & 1300 nm (dB/km)
Temperature Dependence -60°C to +85°C ≤ 0.10
Temperature Humidity Cycling -10°C to +85°C and 4% to 98% RH ≤ 0.10
Water Immersion 23°C ± 2°C ≤ 0.20
Heat Aging 85°C ± 2°C ≤ 0.20
Damp Heat 85°C at 85% RH ≤ 0.20
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length Fiber lengths available up to 17.6 km/spool.
Performance Characterizations
Refractive Index Difference 1%
Effective Group Index of Refraction 850 nm: 1.480
1300 nm: 1.479
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (2.7N)
Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion Zero Dispersion Wavelength (λ0): 1295 nm ≤ λ0 ≤ 1315 nm
Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km)

tBL® - splice cassette for DIN rail splice housing

Type splice cassette for DIN rail splice housing
Material sheet steel
Colour powdered in RAL 9005 (black)
Configuration uo to 2x 12 splices

FO Splice holder for 12x crimp splice protectors

Type FO Splice holder for 12 x Crimp splice protectors
Dimensions 40 x 26 x 6 mm
Material Bright ABS, similar RAL 1013

FO crimp splice protector

Type Crimp splice protector
Dimensions 31 x 3 x 1 mm

Cable tie

Type Cable tie
Dimensions 75 x 2.5 mm

FO SC Duplex Blind stopper

Type FO Blind stopper
Application For covering of unused adapter slots

FO cable gland M20, light grey

Type Cable gland M20
Color light grey

FO Locknut for cable gland M20, light grey

Type Locknut for cable gland M20
Color light grey

tBL® - adapter blind plate for DIN rail splice housing

Colour Alu-zinc

tBL® - mounting clip for DIN rail splice housing

Colour zinced

tBL® - adapter for intake of PG screwing for DIN rail splice housing

Colour Alu-zinc
Opening for 1x M20 (PG13.5)

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tBL® - tde Basic Link (FO Enclosures)
Category FO DIN rail splice module
Mediaobjects
Connector type (side 1) SC Duplex, SC Simplex
Fiber type 50/125 µm OM4
Type SC
Adapter color Magenta
Material Stahlblech
Patch panel type tBL® - FO DIN Rail Module
We found other products you might like!