tde

tBL® - Patch Panel 19" 1U, for 24x RJ45 Keystone modules, RAL 7035

Article ID
TBL-P24RJ45KS-W/O
Excl. 19% VAT
Delivery time
5-10 working days

Distribution panel 19” 1U accepts up to 24 tBL® - RJ45 Keystone modules. Product not delivered with installation materials or earthing wire.

Standards IEC 60603-7
Installation dimension 19" 1U depth 155 mm
Front side standard cut-out 24 modules
Back side cable clamps
Housing material steel plate, varnished, RAL 7035
Cable fastening via cable ties
Materials meet or exceed RoHS 2002/95/EG
Cable diameter 5 - 10 mm
Connection class IP20
Temperature range -40°C to +70°C
Applications Installation in distribution rack
Installation type distribution rack
tBL® - Keystone compatibility tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24 (P/N TBL-RJ45KS-TL)
  tBL® - RJ45 Keystone Module Cat.6A ISO/IEC for termination blocks (P/N TBL-RJ45KS / TBL-RJ45KS/KT22 / TBL-RJ45KS/KT26)

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tBL® - tde Basic Link (TP)
Category TP Patch Panels
Mediaobjects
We found other products you might like!