tde

tBL® - RJ45 DC 6fold Module Cat.6A ISO/IEC, termination block AWG 22-24

Article ID
TBL-RJ45DCX6/KT22
Excl. 19% VAT
Delivery time
5-10 working days
tBL® - RJ45 DC 6fold Module Cat.6A ISO/IEC, termination block AWG 22-24
System platforms tML®/ tSML
 
4x tBL® - 6fold Modules can be integrated in a tSML - TP Module.
 
1x tBL® - 6fold Module can be integrated in a tML® - TP Module.
Equipping
6x tBL® RJ45 DC Module Cat.6A

tBL® - RJ45 DC-Module Cat.6A ISO/IEC incl. termination block AWG 22-24

Mechanical properties
Type RJ45 Jack shielded
Connector standard IEC 60603-7-5-1
Installation dimension 19.3 x 14.7 mm
Mating force ≤30 N
Mating cycles (RJ45 side) ≥750
Mating cycles (opposite side) ≥100
Housing material nickel-plated die-cast zinc
Insulation components material PC aqua
Gold plating in contact area 30 µ"
Contacting AWG 27-22
Cable diameter 5-10 mm
Environmental requirements
Connection class IP20
Temperature range -40°C to +70°C
Electrical properties
Contact resistance ≤20 mΩ

Insulation resistance between contacts

≥500 MΩ

Dielectric withstanding voltage contact – contact

≥1000 V DC/AC

Dielectric withstanding voltage contact – screen

≥1500 V DC/AC

Current-carrying capacity at 50°C

1.25 A

PoE+ per IEEE 802.3at

PoE+
Transmission characteristics
10 GbE supported
Cat.6A ISO/IEC 11801 AM1 and AMD2, Link length: >1 m

tBL® - termination block AWG 22-24,transparent yellow for installation cables

Construction plastic with insulation displacement connection
Gold plating termination block 30 µ"
Color transparent yellow
Application Installation cable with solid wire, AWG 22 to AWG 24 and flex.
  Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B.

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tBL® - tde Basic Link (TP)
Category TP RJ45 Modules
Mediaobjects
Performance Cat.6A
Type RJ45 geschirmt, Termination Block
We found other products you might like!