tde

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC incl. termination block AWG 26-27

Article ID
TBL-RJ45KS/KT26
Excl. 19% VAT
Delivery time
5-10 working days
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC incl. termination block AWG 26-27
Mechanical properties
Type RJ45 Jack shielded
Connector standard IEC 60603-7-5-1
Installation dimension 19.3 x 14.7 mm
Mating force ≤ 30 N
Mating cycles (RJ45 side) ≥ 750
Mating cycles (opposite side) ≥ 100
Housing material nickel-plated die-cast zinc
Insulation components material PC aqua
Gold plating in contact area 50 µ"
Gold plating IDC 30 µ"
Cable diameter 5-10 mm
Environmental requirements
Connection class IP20
Temperature range -40°C to +70°C
Electrical properties
Contact resistance ≤ 20 mΩ

Insulation resistance between contacts

≥ 500 MΩ

Dielectric withstanding voltage contact – contact

≥ 1000 V DC/AC

Dielectric withstanding voltage contact – screen

≥ 1500 V DC/AC

Current-carrying capacity at 50°C

1.25 A

PoE+ per IEEE 802.3at

PoE+
Transmission characteristics
10 GbE supported
Cat.6A ISO/IEC 11801 AM1 and AMD2, Link length: > 1 m

tBL® - termination block AWG 26-27, transparent white for stranded cables

Construction plastic with insulation displacement connection
Gold plating termination block 30 µ"
Color transparent white
Application Flex cable AWG 26 - AWG 27, alternative AWG 26 Solid Wire
  Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B.

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tBL® - tde Basic Link (TP)
Category TP RJ45 Modules
Mediaobjects
Performance Cat.6A
Type Termination Block
We found other products you might like!