tde

tBL® - S/FTP 4P AWG22/1 Cat.7 LSHF-FR

Article ID
TBL-1500-22
Delivery time
5-10 working days

Application
Primary (Campus), Secondary (Riser), Tertiary (Horizontal)
IEEE 802.5; IEEE 802.3: 10Base-T; 100Base-T; 1000Base-T; 10GBase-T
ISDN; TPDDI; ATM, CATV, Broadband Video , SOHO-Cabling

Standards
EN 50173-1; EN 50288-4-1
ISO/IEC 11801;
IEC 61156-5; IEC61156-7

Flame resistance
LSHF-FR (LSFROH): IEC 60754-2; IEC 61034; IEC 60332-1; IEC 60332-3-24

Construction
Conductor bare copper wire Ø 0.64 mm (AWG 22)
Insulation Foamskin PE, Ø 1.6 mm
Twisting 2 cores to the pair
Pair screen Al-laminated plastic foil
Cable lay up 4 pairs (PiMF) to the core
Sreen copper braid, tinned (ca. 62%)
Sheath LSHF-FR yellow RAL 1028
Mechanical properties
Minimum bending radius Without load 4 x D
  With load 8 x D
Temperature range  During operation -20°C up to +60°C
  During installation 0°C up to +50°C
Electrical properties at 20°C ± 5°C
Loop resistance   Nom. 110 Ω/km
Resistance unbalance   ≤ 2%
Insulation resistance 500 V ≥ 5000 MΩ*km
Mutual capacitance at 800 Hz Nom. 43 nF/km
Capacitance unbalance (pair/ground) ≤ 1200 pF/km
Characteristic impedance at 100 MHz (100 ± 5) Ω
Nominal velocity of propagation   ca. 74%
Propagation delay   450 ns/100m
Delay skew   15 ns/100m
Test voltage (DC, 1 min) core/core and core/screen 1000 V
Transfer impedance at 1 MHz ≤ 5 mΩ/m
  at 10 MHz ≤ 5 mΩ/m
  at 30 MHz ≤ 10 mΩ/m
  at 100 MHz ≤ 20 mΩ/m
Coupling attenuation   ≥ 85 dB
Electrical Data (nominal) acc. to Cat.7A (at 20°C)
F


MHZ
Attenuation


dB/100m
NEXT


dB
PS-
NEXT

dB
ACR


dB/100m
PS-ACR


dB/100m
ELFEXT


dB/100m
PS-
ELFEXT

dB/100m
Return loss

dB
1 1.7 100 97 98 95 100 97 23
4 3.3 100 97 97 94 97 94 26
10 5.1 100 97 95 92 95 92 28
16 6.5 100 92 94 91 90 87 28
20 7.3 100 90 93 90 90 87 28
31.25 9.1 100 90 91 88 90 87 27
62.50 12.8 100 90 87 84 85 82  25
100 16.3 100 87 83 80 80 77 23
155 18.2 95 87 75 72 78 75 21
200 20.3 95 87 72 69 75 72 21
250 21.5 90 87 64 61 69 66 20
300 23.0 89 52 61 58 65 62 20
600 25.8 85 82 45 42 45 42  20
1000 28.3 83 80 31 28 40 37 20
1200 40.2 83 80 26 23 35 32 18
1400 49.4 81 78 21 18 30 27 16
1500 52.1 80 77 16 13 28 25 16
Outerdiameter 8.5 mm
Fire load 674 MJ/km
Weight 73 kg/km
Copper content 45
Tensile force 150 N

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tBL® - tde Basic Link (TP)
Category TP Cable
Mediaobjects
Cable type CU Verlegekabel
Performance Cat.7