tde

tBL® - Wall mount enclosure 300x300x85mm lockable, sidewalls removable

Article ID
TBL-W300x300x85
Excl. 19% VAT
Delivery time
5-10 working days

The compact housing can be used as splice distributor of the fiber optic trunk cable or used as an office distribution.

Material Steel sheet 1.5 mm
Color 7035
Dimensions 300 x 300 x 85 mm (H x W x D)
Pre-mounted 1x small housing
  2x side panel removed without tools, sheet steel 1 mm, RAL 7035
  1x door lockable, sheet steel 1 mm, RAL 7035
  1x cassettes splice holder quadruple
  1x set wall mounting material
Norms DIN 50173
Protection class IP 20
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tBL® - tde Basic Link (FO Enclosures)
Category Wall Mount Enclosures
Mediaobjects
Material Stahlblech
Patch panel type tBL® - FO Wall Mount Enclosure