tde

tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules Cat.6A TBL-1200-23

Article ID
TBL-T6K/T6K-N23-xx
Excl. 19% VAT
Delivery time
5-10 working days
tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules Cat.6A TBL-1200-23
xx Length in m

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC, termination block AWG 22-24

Mechanical properties
Type RJ45 Jack shielded
Connector standard IEC 60603-7-5-1
Installation dimension 19.3 x 14.7 mm
Mating force ≤ 30 N
Mating cycles (RJ45 side) ≥ 750
Mating cycles (opposite side) ≥ 100
Housing material nickel-plated die-cast zinc
Insulation components material PC aqua
Gold plating in contact area 50 µ"
Gold plating IDC 30 µ"
Cable diameter 5-10 mm
Environmental requirements
Connection class IP20
Temperature range -40°C to +70°C
Electrical properties
Contact resistance ≤ 20 mΩ

Insulation resistance between contacts

≥ 500 MΩ

Dielectric withstanding voltage contact – contact

≥ 1000 V DC/AC

Dielectric withstanding voltage contact – screen

≥ 1500 V DC/AC

Current-carrying capacity at 50°C

1.25 A

PoE+ per IEEE 802.3at

PoE+
Transmission characteristics
10 GbE supported
Cat.6A ISO/IEC 11801 AM1 and AMD2, Link length: > 1 m

tBL® - termination block AWG 22-24,transparent yellow for installation cables

Construction plastic with insulation displacement connection
Gold plating termination block 30 µ"
Color transparent yellow
Application Installation cable with solid wire, AWG 22 to AWG 24 and flex.
  Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B.

tBL® - S/FTP 4P AWG23/1 Cat.7A LSHF-FR

Construction
Conductor Bare copper wire Ø 0.58 mm (AWG 23/1)
Insulation Foam-Skin PE, Ø 1.4 mm
Twisting 2 cores to the pair
Pair screen Al-laminated plastic foil
Cable lay up 4 pairs
Sreen Copper braid, tinned (approx. 65%)
Sheath Halogen free, flame and fire retardant sheathing material: LSHF-FR (LSFROH), yellow, (RAL 1028)
Mechanical properties
Minimum bending radius Without load ≥ 30 mm
  With load ≥ 60 mm
Temperature range  During operation -20°C up to +60°C
  During installation 0°C up to +50°C
Electrical properties at 20°C ± 5°C
Loop resistance   ≤ 135 Ω/km
Resistance unbalance   ≤ 2%
Insulation resistance 500 V ≥ 5000 MΩ*km
Mutual capacitance at 800 Hz Nom. 43 nF/km
Capacitance unbalance (pair/ground) ≤ 1500 pF/km
Characteristic impedance 100 MHz (100 ± 5) Ω
Nominal velocity of propagation   ca. 76%
Propagation delay   439 ns/100m
Delay skew   12 ns/100m
Test voltage (DC, 1 min) core/core and core/screen 1000 V
Transfer impedance at 1 MHz ≤ 5 mΩ/m
  at 10 MHz ≤ 5 mΩ/m
  at 30 MHz ≤ 10 mΩ/m
Coupling attenuation   ≥ 85 dB
Electrical properties (nominal) at 20°C
F


MHZ
Attenuation


dB/100m
NEXT


dB
PS-
NEXT

dB
ACR


dB/100m
PS-ACR


dB/100m
ELFEXT


dB/100m
PS-
ELFEXT

dB/100m
Returnloss


dB
1.0 1.8 100 97 98 95 105 103 22
4.0 3.4 100

97

97 94 93 91 25
10.0 5.4 100 97 95 92 85 83 27
16.0 6.8 100 97 93 90 81 79 27
20.0 7.7 100 97 92 89 79 77 27
31.2 9.6 100 97 90 87 75 73 26
62.5 13.7 100 97 86 83 69 67 24
100.0 17.4 100 97 83 80 65 63 22
125.0 18.6 95 92 76 73 63 61 21
155.5 19.5 95 92 75 69 61 59 21
175.0 22.1 92 89 70 67 60 58 20
200.0 25.0 92 89 67 64 59 57 20
250.0 28.1 90 87 62 59 57 55 19
300.0 30.9 89 86 58 55 55 53 19
450.0 37.4 87 84 50 47 52 50 19
600.0 44.8 85 82 40 37 49 47 19
750.0 50.5 83 80 32 29 59 56 19
900.0 55.9 82 79 26 23 58 55 19
1000.0 58.5 82 79 24 21 57 54 19
1200.0 63.4 81 78 19 16 52 49 17
Outerdiameter 7.8 mm
Fire load 589 MJ/km
Weight 68 kg/km
Copper content 39 kg/km
Tensile force 340 N

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tBL® - tde Basic Link (TP)
Category TP Trunk Cables
Mediaobjects
Connector type (side 1) RJ45 Jack geschirmt
Connector type (side 2) RJ45 Jack geschirmt
Cable type CU Verlegekabel
Cable color Gelb
Performance Cat.6A, Cat.7A
We found other products you might like!