We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tDF® - sub rack 19"/3U/84HP
Article ID
TDF-SR-3U
tDF® - sub rack 19"/3U/84HP
Housing | Sides: Stainless steel V2A K240 |
Guide plates: steel 1203 RAL 7035 | |
Rails: anodized aluminum | |
Inscription | By means of label strips on the modules |
Assembly | 84HP for up to 12 x 3U/7HP modules, i.e. up to 288 fibers |
Dimensions | 19", 3U, 225mm |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tDF® - tde Distribution Frame (ODF) |
Category | tDF® - Sub Rack + Accessories |
Mediaobjects |
We found other products you might like!