tde

tDF® - Flex tube 6,4mm, Length: 50m

Article ID
TDF-FLEX-TUBE
Excl. 19% VAT
Delivery time
5-10 working days
tDF® - Flex tube 6,4mm, Length: 50m
Type Flex tube for tDF® splice module
Inner diameter Ø 4.2 mm
Outer diameter Ø 6.35 mm
VP 50.0 m
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tDF® - tde Distribution Frame (ODF)
Category tDF® - Sub Rack + Accessories
Mediaobjects
We found other products you might like!